Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$53.99
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$47.20
|
125
in stock
|
Buy Now | |
Rapid Electronics
from US$40.90
|
125
in stock
|
Buy Now | |
Chip One Stop
from US$30.90
|
125
in stock
|
Buy Now | |
Distrelec
from US$61.58
|
125
in stock
|
Buy Now | |
Farnell
from US$42.33
|
100
in stock
|
Buy Now | |
Avnet America
from US$34.21
|
-
|
Buy Now | |
RS Americas
from US$37.20
|
-
|
Buy Now | |
element14
from US$18.03
|
-
|
Buy Now |
Product Range | - |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 17 Contacts, 17Contacts |
Rectangular Shell Size | 10 |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 16A |
Connector Type | Rectangular Power |
Contact Gender | Pin |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
Contact Termination | Screw |
Contact Termination Type | Screw |
For Use With | Size 10 Hoods & Bases |
IP / NEMA Rating | IP65 |
No. of Rows | 2 Row, 2Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Termination Method | Screw |
Voltage Rating | 400V |
Voltage Rating V DC | 450V |
Voltage Rating VAC | 380V |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
He.16.sti.s.b 17-32 |Amp Te Connectivity 1-1103638-9 | Newark Electronics |
Heavy Duty Power Connectors 16P 400V 16A 16+PE | Rapid Electronics |
TE Connectivity HE.16.STI.S.B 17-32 Heavy Duty Power Con | Distrelec |
HEAVY DUTY INSERT, PLUG, 17 POS, 16A | Farnell |
HE 17-32 way screw terminal male insert | RS |
Connector Accessories Male Insert 17 POS Screw Terminal Loose Piece | Avnet America |
HE Series Connector Insert, Male, 16 Way, 16A, 400 V | TE Connectivity 1-1103638-9 | RS Americas |
INSERT, MALE, SCREW TERM, 17-32WAY | element14 |
Where can I find additional details, specifications and documents for a 1-1103638-9?
Additional datasheets, footprints and schematics for 1-1103638-9 are listed on our Part Details page. You can also find images and similar parts to 1-1103638-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1103638-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1103638-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1103638-9 fall under?
The 1-1103638-9 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1-1103638-9 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1103638-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1103638-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1103638-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1103638-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1103638-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1103638-9?
You can fill out our help required form which you can use to request a quote for 1-1103638-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.