Status: | Unknown |
---|---|
Series: | HTS Series |
RoHS: | Unknown |
Prices starting from US$48.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$70.80
|
127
in stock
|
Buy Now | |
Rapid Electronics
from US$59.51
|
216
in stock
|
Buy Now | |
Chip One Stop
from US$84.10
|
203
in stock
|
Buy Now | |
Newark Electronics
from US$76.59
|
58
in stock
|
Buy Now | |
element14
from US$117.07
|
58
in stock
|
Buy Now | |
Farnell
from US$100.67
|
58
in stock
|
Buy Now | |
Distrelec
from US$57.25
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$48.65
|
1
in stock
|
Buy Now | |
Avnet America
from US$86.39
|
-
|
Buy Now | |
RS Americas
from US$156.33
|
-
|
Buy Now | |
Boersig
from US$61.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | HTS Series |
---|---|
Connector Mounting | Panel Mount |
Gender | Receptacle |
No. of Contacts | 10Contacts |
Contact Gender | Socket |
No. of Rows | 2Rows |
Contact Termination Type | Screw |
Connector Shell Size | 4 |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
Approval Bodies | CSA SEV UL |
Connector Type | Rectangular Power |
Contact Termination | Screw |
Current Rating | 16A |
IP / NEMA Rating | IP65 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Termination Method | Screw |
Voltage Rating V DC | 450V |
Voltage Rating VAC | 380V |
Rectangular Connector | Rapid Electronics |
HE 10 way screw terminal female insert | RS |
Heavy Duty Insert, Recept, 10Pos, Screw Rohs Compliant: Yes |Hts Te Connectivity 1-1103637-1 | Newark Electronics |
HEAVY DUTY INSERT, RECEPT, 10POS, SCREW | element14 |
TE Connectivity Rectangular Connector | Distrelec |
Connector: HDC | Transfer Multisort Elektronik |
Conn Heavy-Duty Rectangular SKT 10Signal/1Ground POS Screw ST Panel Mount Carton | Avnet America |
HE Series Connector Insert, Female, 10 Way, 16A, 400 V | TE Connectivity 1-1103637-1 | RS Americas |
HE.10.BU.S | Boersig |
Where can I find additional details, specifications and documents for a 1-1103637-1?
Additional datasheets, footprints and schematics for 1-1103637-1 are listed on our Part Details page. You can also find images and similar parts to 1-1103637-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1103637-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1103637-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1103637-1 fall under?
The 1-1103637-1 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1-1103637-1 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1103637-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1103637-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1103637-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for 1-1103637-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1103637-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1103637-1?
You can fill out our help required form which you can use to request a quote for 1-1103637-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.