1-1103635-1 Connectors by TE Connectivity

INSERT FEMALE SCREW 6WAY

Status: Unknown
Series: HTS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$25.70

Distributor Stock
Logo for RS
RS
from US$45.43
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$28.87
-
Buy Now
Logo for Avnet America
Avnet America
from US$32.74
-
Buy Now
Logo for RS Americas
RS Americas
from US$25.70
-
Buy Now
Logo for element14
element14
from US$40.12
-
Buy Now
Logo for Boersig
Boersig
from US$43.19
-
Buy Now
Logo for Farnell
Farnell
from US$29.57
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range HTS Series
Heavy Duty Connector Type Insert
No. of Contacts 7 Contacts, 7Contacts
Rectangular Shell Size 3
Gender Receptacle
Heavy Duty Contact Type Screw Socket
Current Rating 16A
Approval Bodies CSA SEV UL
Connector Type Rectangular Power
Contact Gender Socket
Contact Material Copper
Contact Plating Silver Plated Contacts
Contact Termination Screw
Contact Termination Type Screw
For Use With Size 3 Hoods & Bases
IP / NEMA Rating IP65
No. of Rows 2 Row, 2Rows
Operating Temperature Max 125°C
Operating Temperature Min -40°C
Termination Method Screw
Voltage Rating 400V
Voltage Rating V DC 450V
Voltage Rating VAC 380V
Wire Size AWG Max 14AWG
Wire Size AWG Min 20AWG

Alternative Descriptions

HE 6 way screw terminal female insert | RS
Heavy Duty Insert, Recept, 6Pos, Screw Rohs Compliant: Yes |Hts Te Connectivity 1-1103635-1 | Newark Electronics
Conn Rectangular F 6Signal/1Ground POS Screw ST Panel Mount Loose Piece | Avnet America
HE Series Connector Insert, Female, 6 Way, 16A, 400 V | TE Connectivity 1-1103635-1 | RS Americas
HEAVY DUTY INSERT, RECEPT, 6POS, SCREW | element14
HE.6.BU.S | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1103635-1?

Additional datasheets, footprints and schematics for 1-1103635-1 are listed on our Part Details page. You can also find images and similar parts to 1-1103635-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1103635-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1103635-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1103635-1 fall under?

The 1-1103635-1 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.

Can I view similar or alternative parts?

You can view similar parts to 1-1103635-1 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1103635-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1103635-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1103635-1 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1-1103635-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1103635-1 often in real-time on the comparison pages.

What if I can't find stock of 1-1103635-1?

You can fill out our help required form which you can use to request a quote for 1-1103635-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay