Status: | Unknown |
---|---|
Series: | HTS Series |
RoHS: | Unknown |
Prices starting from US$22.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.49
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$35.64
|
235
in stock
|
Buy Now | |
Distrelec
from US$45.55
|
225
in stock
|
Buy Now | |
Newark Electronics
from US$30.21
|
60
in stock
|
Buy Now | |
element14
from US$31.54
|
60
in stock
|
Buy Now | |
Farnell
from US$35.85
|
60
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.83
|
33
in stock
|
Buy Now | |
Avnet America
from US$22.56
|
-
|
Buy Now | |
RS Americas
from US$26.39
|
-
|
Buy Now | |
Boersig
from US$35.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | HTS Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 7 Contacts, 7Contacts |
Rectangular Shell Size | 3 |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 16A |
Connector Type | Rectangular Power |
Contact Gender | Pin |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
Contact Termination | Screw |
Contact Termination Type | Screw |
For Use With | Size 3 Hoods & Bases |
IP / NEMA Rating | IP65 |
No. of Rows | 2 Row, 2Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Termination Method | Screw |
Voltage Rating | 400V |
Voltage Rating V DC | 450V |
Voltage Rating VAC | 380V |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
Rectangular Power Connector 6 Contact(s) Male | Rapid Electronics |
TE Connectivity Rectangular Power Connector, 6 Contact(s | Distrelec |
Heavy Duty Insert, Plug, 6Pos, Screw Rohs Compliant: Yes |Hts Te Connectivity 1-1103634-1 | Newark Electronics |
HEAVY DUTY INSERT, PLUG, 6POS, SCREW | element14 |
Connector: HDC | Transfer Multisort Elektronik |
HE 6way screw terminal male insert16/20A | RS |
Conn Heavy-Duty Rectangular PIN 6Signal/1Ground POS Screw ST Panel Mount Carton | Avnet America |
HE Series Connector Insert, Male, 6 Way, 16A, 400 V | TE Connectivity 1-1103634-1 | RS Americas |
HE.6.STI.S | Boersig |
Where can I find additional details, specifications and documents for a 1-1103634-1?
Additional datasheets, footprints and schematics for 1-1103634-1 are listed on our Part Details page. You can also find images and similar parts to 1-1103634-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1103634-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1103634-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1103634-1 fall under?
The 1-1103634-1 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1-1103634-1 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1103634-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1103634-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1103634-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1103634-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1103634-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1103634-1?
You can fill out our help required form which you can use to request a quote for 1-1103634-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.