Status: | Unknown |
---|---|
Series: | HTS Series |
RoHS: | Unknown |
Prices starting from US$86.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$138.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$125.05
|
276
in stock
|
Buy Now | |
Rapid Electronics
from US$110.73
|
276
in stock
|
Buy Now | |
Chip One Stop
from US$86.20
|
276
in stock
|
Buy Now | |
Distrelec
from US$101.47
|
276
in stock
|
Buy Now | |
Future Electronics
from US$105.92
|
-
|
Buy Now | |
Avnet America
from US$104.70
|
-
|
Buy Now | |
RS Americas
from US$145.72
|
-
|
Buy Now | |
element14
from US$145.59
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | HTS Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 17 Contacts, 17Contacts |
Rectangular Shell Size | 7 |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 16A |
Connector Type | Rectangular Power |
Contact Gender | Socket |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
Contact Termination | Screw |
Contact Termination Type | Screw |
For Use With | Size 7 Hoods & Bases |
IP / NEMA Rating | IP40 IP65 |
No. of Rows | 2 Row, 2Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Termination Method | Screw |
Voltage Rating | 250V |
Voltage Rating V DC | 450V |
Voltage Rating VAC | 380V |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
Hd Power Conn Socket Insert Sz 7 Ha.16.bu.s.b |Amp Te Connectivity 1-1103417-7 | Newark Electronics |
HD Power Conn SOCKET INSERT SZ 7 HA.16.BU.S.B | Rapid Electronics |
TE Connectivity HA.16.BU.S.B 17-32 Heavy Duty Power Conn | Distrelec |
HEAVY DUTY INSERT, RCPT, 17 POS, 16A | Farnell |
16 Position Positive Lock Female/Socket Crimp Receptacle Housing Connector | Future Electronics |
Conn Heavy-Duty Rectangular SKT 16Signal/1Ground POS Screw ST Panel Mount Carton | Avnet America |
HA.16.BU.S.B 17-32 | TE Connectivity 1-1103417-7 | RS Americas |
INSERT, FEMALE, SCREW TERM, 16-32WAY | element14 |
HA.16.BU.S.B 17-32 | Boersig |
Where can I find additional details, specifications and documents for a 1-1103417-7?
Additional datasheets, footprints and schematics for 1-1103417-7 are listed on our Part Details page. You can also find images and similar parts to 1-1103417-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1103417-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1103417-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1103417-7 fall under?
The 1-1103417-7 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1-1103417-7 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1103417-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1103417-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1103417-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1103417-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1103417-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1103417-7?
You can fill out our help required form which you can use to request a quote for 1-1103417-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.