Status: | Unknown |
---|---|
Series: | HTS Series |
RoHS: | Unknown |
Prices starting from US$69.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$96.38
|
81
in stock
|
Buy Now | |
Rapid Electronics
from US$105.86
|
515
in stock
|
Buy Now | |
Newark Electronics
from US$76.27
|
497
in stock
|
Buy Now | |
Chip One Stop
from US$73.10
|
497
in stock
|
Buy Now | |
element14
from US$91.48
|
68
in stock
|
Buy Now | |
Farnell
from US$93.12
|
68
in stock
|
Buy Now | |
Distrelec
from US$69.36
|
18
in stock
|
Buy Now | |
Future Electronics
from US$89.86
|
-
|
Buy Now | |
Avnet America
from US$87.47
|
-
|
Buy Now | |
RS Americas
from US$118.15
|
-
|
Buy Now | |
Boersig
from US$109.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | HTS Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 17 Contacts, 17Contacts |
Rectangular Shell Size | 7 |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 16A |
Approval Bodies | CSA SEV UL |
Connector Type | Rectangular Power |
Contact Gender | Socket |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
Contact Termination | Screw |
Contact Termination Type | Screw |
For Use With | Size 7 Hoods & Bases |
IP / NEMA Rating | IP40 IP65 |
No. of Rows | 2 Row, 2Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Termination Method | Screw |
Voltage Rating | 250V |
Voltage Rating V DC | 450V |
Voltage Rating VAC | 380V |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
HD Power Conn SKT INSERT 16+PE HA.16 SIZE 5 | Rapid Electronics |
Ha.16.bu.s |Amp Te Connectivity 1-1103417-1 | Newark Electronics |
HD Connector, Insert HA16 female screw | RS |
INSERT, FEMALE, SCREW TERM, 1-16WAY | element14 |
TE Connectivity - AMP HA.16.BU.S | Distrelec |
16 Position Positive Lock Female/Socket Crimp Receptacle Housing Connector | Future Electronics |
Connector Accessories Insert Female 16 POS Polycarbonate Loose Piece | Avnet America |
Connector, Power, Heavy Duty, SKT INSERT 16+PE HA.16 SIZE 5 | TE Connectivity 1-1103417-1 | RS Americas |
HA.16.BU.S | Boersig |
Where can I find additional details, specifications and documents for a 1-1103417-1?
Additional datasheets, footprints and schematics for 1-1103417-1 are listed on our Part Details page. You can also find images and similar parts to 1-1103417-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1103417-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1103417-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1103417-1 fall under?
The 1-1103417-1 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1-1103417-1 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1103417-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1103417-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1103417-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, RS and element14 have stock available or on a lead time for 1-1103417-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1103417-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1103417-1?
You can fill out our help required form which you can use to request a quote for 1-1103417-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.