Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M16 |
Cable Diameter Min | 5mm |
Cable Diameter Max | 10mm |
Cable Gland Material | Metal |
Gland Colour | Metallic - Nickel Finish |
IP / NEMA Rating | IP68 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Cable Clamp |
Cable Diameter | 9mm |
Cable Diameter Max - Imperial | 0.39" |
Cable Diameter Max - Metric | 10mm |
Cable Diameter Min - Imperial | 0.2" |
Cable Diameter Min - Metric | 5mm |
For Use With | HTS Heavy Duty Connectors |
Material | Brass |
Thread Size | M16 |
Hut.m16.ms |Te Connectivity 1-1102770-6 | Newark Electronics |
Connector, Power, Heavy Duty, GLAND FITTING M16 METAL | TE Connectivity 1-1102770-6 | RS Americas |
CABLE CLAMP, M16, METAL | element14 |
Cable Accessories Cable Fitting Brass Nickel Loose Piece | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1102770-6?
Additional datasheets, footprints and schematics for 1-1102770-6 are listed on our Part Details page. You can also find images and similar parts to 1-1102770-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1102770-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1102770-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1102770-6 fall under?
The 1-1102770-6 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 1-1102770-6 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1102770-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1102770-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1102770-6 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for 1-1102770-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1102770-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1102770-6?
You can fill out our help required form which you can use to request a quote for 1-1102770-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.