Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HTSS-110235211,
364876-000 |
Color | Silver Gray |
---|---|
Seal Type | Flange, Profile |
Material | Aluminum |
Seal Color | Black |
Seal Material | Neoprene, Rubber |
Width | 3.543in, 90mm |
Length | 4.881in, 124mm |
Height | 34.5mm, 1.358in |
Housing Material | Aluminum |
Housing Color | Gray |
Packaging Method | Box |
Packaging Quantity | 3 |
Product Size | 10 |
Product Type | Housing |
Sealable | Yes |
Heavy Duty Power Connectors HB.32.AG-VS | Rapid Electronics |
TE Connectivity HB.32.AG-VS Heavy Duty Power Connectors | Distrelec |
HOUSING, CONNECTOR, ALUMINIUM | Farnell |
Heavy Duty Power Connectors Hb.32.ag-Vs |Amp Te Connectivity 1-1102352-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-1102352-1?
Additional datasheets, footprints and schematics for 1-1102352-1 are listed on our Part Details page. You can also find images and similar parts to 1-1102352-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1102352-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1102352-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1102352-1 fall under?
The 1-1102352-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1102352-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1102352-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1102352-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1102352-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-1102352-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1102352-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1102352-1?
You can fill out our help required form which you can use to request a quote for 1-1102352-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.