Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Hood |
---|---|
For Use With | HTS Series Connectors |
Connector Shell Size | 8 |
Cable Exit Angle | 90° |
Connector Body Material | Aluminium Body |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Accessories Hood Die Cast Aluminum Silver Gray Loose Piece | Avnet America |
TE | RS Americas |
Hb.24.sts.1.21.g Rohs Compliant: Yes |Hts Te Connectivity 1-1102316-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-1102316-6?
Additional datasheets, footprints and schematics for 1-1102316-6 are listed on our Part Details page. You can also find images and similar parts to 1-1102316-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1102316-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1102316-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1102316-6 fall under?
The 1-1102316-6 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-1102316-6 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1102316-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1102316-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1102316-6 have stock available?
Authorised distributors including Avnet America, RS Americas, Newark Electronics and Avnet Abacus have stock available or on a lead time for 1-1102316-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1102316-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1102316-6?
You can fill out our help required form which you can use to request a quote for 1-1102316-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.