Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.48
|
69
in stock
|
Buy Now | |
Rapid Electronics
from US$19.99
|
380
in stock
|
Buy Now | |
Chip One Stop
from US$19.10
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$21.53
|
69
in stock
|
Buy Now | |
element14
from US$19.63
|
69
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.42
|
20
in stock
|
Buy Now | |
Distrelec
from US$14.00
|
5
in stock
|
Buy Now | |
Avnet America
from US$19.54
|
-
|
Buy Now | |
RS Americas
from US$27.24
|
-
|
Buy Now | |
Boersig
from US$20.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Hood |
---|---|
For Use With | HTS Series Connectors |
Connector Shell Size | 6 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
Product Range | - |
Heavy Duty Power Connectors HB.16.STO.1.21.G | Rapid Electronics |
Connector Backshell, Hood, Hts Series Connectors, 6, 180 , Aluminium Body Rohs Compliant: Yes |Hts Te Connectivity 1-1102295-6 | Newark Electronics |
HOOD, TOP ENTRY, HB, PG21, SIZE 6 | element14 |
Enclosure: for HDC connectors | Transfer Multisort Elektronik |
TE Connectivity HB.16.STO.1.21.G Heavy Duty Power Connec | Distrelec |
Connector Accessories Hood Die Cast Aluminum Silver Gray Loose Piece | Avnet America |
HB.16.STO.1.21.G | TE Connectivity 1-1102295-6 | RS Americas |
HB.16.STO.1.21.G | Boersig |
Where can I find additional details, specifications and documents for a 1-1102295-6?
Additional datasheets, footprints and schematics for 1-1102295-6 are listed on our Part Details page. You can also find images and similar parts to 1-1102295-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1102295-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1102295-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1102295-6 fall under?
The 1-1102295-6 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-1102295-6 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1102295-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1102295-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1102295-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1102295-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1102295-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1102295-6?
You can fill out our help required form which you can use to request a quote for 1-1102295-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.