Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$19.66
|
731
in stock
|
Buy Now | |
Newark Electronics
from US$15.39
|
731
in stock
|
Buy Now | |
Rapid Electronics
from US$14.71
|
731
in stock
|
Buy Now | |
Chip One Stop
from US$7.74
|
731
in stock
|
Buy Now | |
Farnell
from US$15.27
|
585
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.91
|
17
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Hood |
---|---|
For Use With | HTS Series Connectors |
Connector Shell Size | 4 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
Product Range | - |
Heavy Duty Power Connectors Hb.10.sto.1.16.g |Amp Te Connectivity 1-1102267-6 | Newark Electronics |
Heavy Duty Power Connectors HB.10.STO.1.16.G | Rapid Electronics |
TE Connectivity HB.10.STO.1.16.G Heavy Duty Power Connec | Distrelec |
HOOD, CONNECTOR, ALUMINIUM | Farnell |
Enclosure: for HDC connectors | Transfer Multisort Elektronik |
Connector Accessories Hood Die Cast Aluminum Silver Gray Loose Piece | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1102267-6?
Additional datasheets, footprints and schematics for 1-1102267-6 are listed on our Part Details page. You can also find images and similar parts to 1-1102267-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1102267-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1102267-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1102267-6 fall under?
The 1-1102267-6 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-1102267-6 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1102267-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1102267-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1102267-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1102267-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1102267-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1102267-6?
You can fill out our help required form which you can use to request a quote for 1-1102267-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.