Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.88
|
No stock
|
Buy Now | |
Newark Electronics
from US$40.90
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$27.61
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$32.00
|
100
in stock
|
Buy Now | |
Distrelec
from US$18.16
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.90
|
1
in stock
|
Buy Now | |
Avnet America
from US$34.09
|
-
|
Buy Now | |
RS Americas
from US$55.19
|
-
|
Buy Now | |
Boersig
from US$28.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Hood |
---|---|
For Use With | HTS Series Connectors |
Connector Shell Size | 3 |
Cable Exit Angle | 90° |
Connector Body Material | Aluminium Body |
Product Range | - |
Heavy Duty Power Connectors Hb.6.sts.1.16.g |Amp Te Connectivity 1-1102240-7 | Newark Electronics |
Heavy Duty Power Connectors HB.6.STS.1.16.G | Rapid Electronics |
TE Connectivity - AMP HB.6.STS.1.16.G | Distrelec |
Enclosure: for HDC connectors | Transfer Multisort Elektronik |
Connector Accessories Hood Side Entry | Avnet America |
HB.6.STS.1.16.G | TE Connectivity 1-1102240-7 | RS Americas |
HB.6.STS.1.16.G | Boersig |
Where can I find additional details, specifications and documents for a 1-1102240-7?
Additional datasheets, footprints and schematics for 1-1102240-7 are listed on our Part Details page. You can also find images and similar parts to 1-1102240-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1102240-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1102240-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1102240-7 fall under?
The 1-1102240-7 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-1102240-7 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1102240-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1102240-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1102240-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 1-1102240-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1102240-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1102240-7?
You can fill out our help required form which you can use to request a quote for 1-1102240-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.