Accessory Type | Housing |
---|---|
For Use With | HTS Heavy Duty Connectors |
Connector Shell Size | 7 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
Product Range | - |
Approval Bodies | CSA SEV UL |
Colour | Powder Coated Silver Grey |
IP / NEMA Rating | IP40 IP65 |
Material | Die-cast Aluminium |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Connector Accessory | PEI-Genesis |
HA.32.AG-VS | Newark Electronics |
Duty Pwr-Conn HOUSING SZ 7 BOT ENT HA.32.AG-VS | Rapid Electronics |
HOUSING, SIZE 7, BOTTOM ENTRY | Farnell |
TE Connectivity HA.32.AG-VS Heavy Duty Power Connectors | Distrelec |
Where can I find additional details, specifications and documents for a 1-1102160-1?
Additional datasheets, footprints and schematics for 1-1102160-1 are listed on our Part Details page. You can also find images and similar parts to 1-1102160-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1102160-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1102160-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1102160-1 fall under?
The 1-1102160-1 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-1102160-1 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1102160-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1102160-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1102160-1 have stock available?
Authorised distributors including Chip One Stop, PEI-Genesis, Newark Electronics, Rapid Electronics and Farnell have stock available or on a lead time for 1-1102160-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1102160-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1102160-1?
You can fill out our help required form which you can use to request a quote for 1-1102160-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.