Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$45.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$46.26
|
73
in stock
|
Buy Now | |
Rapid Electronics
from US$55.59
|
73
in stock
|
Buy Now | |
Chip One Stop
from US$35.10
|
73
in stock
|
Buy Now | |
Distrelec
from US$50.37
|
73
in stock
|
Buy Now | |
Avnet America
from US$46.49
|
-
|
Buy Now | |
RS Americas
from US$55.93
|
-
|
Buy Now | |
element14
from US$46.76
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Housing |
---|---|
For Use With | HTS Heavy Duty Connectors |
Connector Shell Size | 5 |
Cable Exit Angle | 90° |
Connector Body Material | Aluminium Body |
Product Range | - |
Colour | Powder Coated Silver Grey |
Current Rating | 10A |
IP / NEMA Rating | IP40 IP65 |
Material | Die-cast Aluminium |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Termination Method | Screw |
Thread Size | PG16 |
Voltage Rating V DC | 450V |
Voltage Rating VAC | 380V |
Ha.16.sg-Lb.1.16.z |Amp Te Connectivity 1-1102143-2 | Newark Electronics |
HD Power Conn HOUSING SIZE 5 PG16 | Rapid Electronics |
TE Connectivity HA.16.SG-LB.1.16.Z Heavy Duty Power Conn | Distrelec |
HOUSING, CONNECTOR, ALUMINIUM | Farnell |
Connector Accessories Housing Die Cast Aluminum Silver Gray Finish Loose Piece | Avnet America |
HA.16.SG-LB.1.16.Z | TE Connectivity 1-1102143-2 | RS Americas |
HOUSING, SIZE 5, SIDE ENTRY | element14 |
HA.16.SG-LB.1.16.Z | Boersig |
Where can I find additional details, specifications and documents for a 1-1102143-2?
Additional datasheets, footprints and schematics for 1-1102143-2 are listed on our Part Details page. You can also find images and similar parts to 1-1102143-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1102143-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1102143-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1102143-2 fall under?
The 1-1102143-2 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-1102143-2 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1102143-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1102143-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1102143-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1102143-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1102143-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1102143-2?
You can fill out our help required form which you can use to request a quote for 1-1102143-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.