Status: | Unknown |
---|---|
Series: | HA.3 Series |
RoHS: | Unknown |
Prices starting from US$18.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$25.07
|
76
in stock
|
Buy Now | |
Rapid Electronics
from US$19.84
|
76
in stock
|
Buy Now | |
Chip One Stop
from US$23.30
|
76
in stock
|
Buy Now | |
Boersig
from US$20.43
|
45
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.51
|
28
in stock
|
Buy Now | |
Avnet America
from US$19.43
|
-
|
Buy Now | |
RS Americas
from US$21.53
|
-
|
Buy Now | |
element14
from US$22.51
|
-
|
Buy Now | |
Distrelec
from US$19.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Heavy Duty Connector Type | Hood Top Entry |
---|---|
Connector Body Material | Zinc Body |
Locking Type | 1 Lever |
Rectangular Shell Size | 3A |
For Use With | HTS 3A Inserts & Bases |
Product Range | HA.3 Series |
Approval Bodies | CSA SEV UL |
Cable Exit Angle | 180° |
IP / NEMA Rating | IP40 IP65 |
Material | Aluminium |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Thread Size | PG11 |
Hd Power Conn Hood Sz 1 Pg11 Ha.3.kdo-Lb.1.11.z |Amp Te Connectivity 1-1102112-2 | Newark Electronics |
HD Power Conn HOOD SZ 1 PG11 HA.3.KDO-LB.1.11.Z | Rapid Electronics |
HA.3.KDO-LB.1.11.Z | Boersig |
Enclosure: for HDC connectors | Transfer Multisort Elektronik |
Connector Accessories Hood Die Cast Aluminum Silver Gray Loose Piece | Avnet America |
TE | RS Americas |
HOOD, SIZE 1, CABLE TO CABLE | element14 |
TE Connectivity HA.3.KDO-LB.1.11.Z | Distrelec |
Where can I find additional details, specifications and documents for a 1-1102112-2?
Additional datasheets, footprints and schematics for 1-1102112-2 are listed on our Part Details page. You can also find images and similar parts to 1-1102112-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1102112-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1102112-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1102112-2 fall under?
The 1-1102112-2 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1-1102112-2 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1102112-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1102112-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1102112-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Boersig and Transfer Multisort Elektronik have stock available or on a lead time for 1-1102112-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1102112-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1102112-2?
You can fill out our help required form which you can use to request a quote for 1-1102112-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.