Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.87
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.15
|
86
in stock
|
Buy Now | |
Newark Electronics
from US$33.83
|
-
|
Buy Now | |
Avnet America
from US$29.35
|
-
|
Buy Now | |
RS Americas
from US$34.40
|
-
|
Buy Now | |
element14
from US$33.25
|
-
|
Buy Now | |
Boersig
from US$30.99
|
-
|
Buy Now | |
TTI Europe
from US$22.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Housing |
---|---|
For Use With | HTS Heavy Duty Connectors |
Connector Shell Size | 1 |
Cable Exit Angle | 90° |
Connector Body Material | Aluminium Body |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA SEV UL |
Colour | Powder Coated Silver Grey |
IP / NEMA Rating | IP40 IP65 |
Material | Aluminium |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Thread Size | PG11 |
Enclosure: for HDC connectors | Transfer Multisort Elektronik |
Ha.3.sg-Lb.1.11.z Rohs Compliant: Yes |Hts Te Connectivity 1-1102109-2 | Newark Electronics |
Connector Accessories Housing Aluminum Die Cast Loose Piece | Avnet America |
TE | RS Americas |
HOUSING, SIZE 1, SIDE ENTRY | element14 |
HA.3.SG-LB.1.11.Z | Boersig |
Where can I find additional details, specifications and documents for a 1-1102109-2?
Additional datasheets, footprints and schematics for 1-1102109-2 are listed on our Part Details page. You can also find images and similar parts to 1-1102109-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1102109-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1102109-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1102109-2 fall under?
The 1-1102109-2 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-1102109-2 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1102109-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1102109-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1102109-2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1-1102109-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1102109-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1102109-2?
You can fill out our help required form which you can use to request a quote for 1-1102109-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.