Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.09
|
2,996
in stock
|
Buy Now | |
element14
from US$18.39
|
2,996
in stock
|
Buy Now | |
Chip One Stop
from US$19.40
|
1,280
in stock
|
Buy Now | |
Distrelec
from US$14.82
|
1,280
in stock
|
Buy Now | |
Newark Electronics
from US$19.41
|
80
in stock
|
Buy Now | |
Avnet America
from US$17.03
|
-
|
Buy Now | |
Boersig
from US$21.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Housing |
---|---|
For Use With | HTS Heavy Duty Connectors |
Connector Shell Size | 1 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
Product Range | - |
Colour | Powder Coated Silver Grey |
IP / NEMA Rating | IP40 IP65 |
Material | Aluminium |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
HEAVY DUTY BASE, 1 LEVER, BOTTOM ENTRY | element14 |
TE Connectivity - AMP HA.3.AG-LB | Distrelec |
Heavy Duty Base, 1 Lever, Bottom Entry Rohs Compliant: Yes |Hts Te Connectivity 1-1102105-2 | Newark Electronics |
Connector Accessories Housing Hood Loose Piece | Avnet America |
HA.3.AG-LB | Boersig |
Where can I find additional details, specifications and documents for a 1-1102105-2?
Additional datasheets, footprints and schematics for 1-1102105-2 are listed on our Part Details page. You can also find images and similar parts to 1-1102105-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1102105-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1102105-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1102105-2 fall under?
The 1-1102105-2 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-1102105-2 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1102105-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1102105-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1102105-2 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 1-1102105-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1102105-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1102105-2?
You can fill out our help required form which you can use to request a quote for 1-1102105-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.