Status: | Unknown |
---|---|
Series: | HA.3 Series |
RoHS: | Unknown |
Prices starting from US$12.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.70
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$14.23
|
73
in stock
|
Buy Now | |
Chip One Stop
from US$18.20
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$17.10
|
18
in stock
|
Buy Now | |
element14
from US$15.08
|
18
in stock
|
Buy Now | |
Avnet America
from US$14.03
|
-
|
Buy Now | |
RS Americas
from US$19.53
|
-
|
Buy Now | |
Boersig
from US$14.67
|
-
|
Buy Now | |
Distrelec
from US$22.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Heavy Duty Connector Type | Hood Side Entry |
---|---|
Connector Body Material | Zinc Body |
Locking Type | 1 Lever |
Rectangular Shell Size | 3A |
For Use With | HTS 3A Inserts & Bases |
Product Range | HA.3 Series |
SVHC | Lead (27-Jun-2018) |
Approval Bodies | CSA SEV UL |
Cable Exit Angle | 90° |
IP / NEMA Rating | IP40 IP65 |
Material | Aluminium |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Thread Size | PG11 |
Heavy Duty Power Connectors HA.3.STW.1.11.Z | Rapid Electronics |
Heavy Duty Connector Hood, Pg11 Side Entry, 2 Pegs, Ha.3 Series, 90 , 3A, Hts 3A Inserts & Bases Rohs Compliant: Yes |Hts Te Connectivity 1-1102103-7 | Newark Electronics |
HOOD, SIZE 1, SIDE ENTRY | element14 |
Connector Accessories Rectangular Hood Die Cast Aluminum Silver Gray Finish Loose Piece | Avnet America |
HA.3.STW.1.11.Z | TE Connectivity 1-1102103-7 | RS Americas |
HA.3.STW.1.11.Z | Boersig |
TE Connectivity Heavy Duty Power Connectors HA.3.STW.1.1 | Distrelec |
Where can I find additional details, specifications and documents for a 1-1102103-7?
Additional datasheets, footprints and schematics for 1-1102103-7 are listed on our Part Details page. You can also find images and similar parts to 1-1102103-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1102103-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1102103-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1102103-7 fall under?
The 1-1102103-7 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1-1102103-7 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1102103-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1102103-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1102103-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1102103-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1102103-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1102103-7?
You can fill out our help required form which you can use to request a quote for 1-1102103-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.