1-104910-3

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> Wire-to-Board Headers & Receptacles

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-104910-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-104910-3
Series Information for 1-104910-3 - TE Connectivity
  • Status: Active
  • Product Code: 5416
  • Global Product Line: 296
  • GPL Description: Industrial

Description

14 MTE HDR SRST LATCH .100CL

Specifications

PCB Mount Orientation:
Vertical
Number of Positions:
14
Number of Rows:
1
Contact Type:
Pin
Contact Mating Area Plating Material:
Gold
PCB Contact Termination Area Plating Material Thickness:
2.54 – 5.08µm, 100 – 200µin
Contact Base Material:
Brass
Contact Mating Area Plating Material Thickness:
15µin
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Shape & Form:
Square
Mating Post Length:
.23in, 5.84mm
PCB Contact Termination Area Plating Material Finish:
Matte
Contact Retention Within Housing:
With
Contact Current Rating (Max):
3A
PCB Thickness (Recommended):
.062in, 1.57mm
Connector Height:
13.59mm, .535in
Connector Length:
1.5in, 38.1mm
Row-to-Row Spacing:
.1in, 2.54mm
コネクタの高さ:
13.59mm
Dielectric Withstanding Voltage (Max):
600V
Termination Resistance:
15mΩ
Insulation Resistance:
5000MΩ
Centerline (Pitch):
2.54mm, .1in
Housing Material:
Thermoplastic
Housing Color:
Black
Approved Standards:
CSA LR7189, UL E28476
Zugelassene Standards:
CSA LR7189, UL E28476
UL Flammability Rating:
UL 94V-0
Mating Retention:
With
Strain Relief:
Without
Panel Mount Feature:
Without
Contact Retention Type Within Housing:
Locking Lance
PCB Mount Alignment:
Without
PCB Mount Retention:
Without
Circuit Application:
Signal
Comment:
Use Keying Tool No. 91417-1 to remove post for keying.
Packaging Method:
Tube, Tube/Box
Packaging Quantity:
14
実装方法:
Tube/Box, Tube
Connector & Contact Terminates To:
Printed Circuit Board
Header Type:
Shrouded
PCB Connector Assembly Type:
PCB Mount Header
Termination Method to Wire & Cable:
Crimp, Insulation Displacement Crimp (IDC)
Termination Method to Printed Circuit Board:
Through Hole (SMT Compatible)
Termination Post & Tail Length:
.13in, 3.3mm
Temperature Rating:
High
Operating Temperature Range:
-65 – 105°C

Compatibility

  • Compatible Parts: 91417-1
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Newark Electronics
14 MTE HDR SRST LATCH .100CL ROHS COMPLIANT: NO
Avnet America
Conn Shrouded Header HDR 14 POS 2.54mm Solder ST Thru-Hole Tube