Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Cover Side | Front |
---|---|
Primary Product Material | Polyester |
Primary Product Color | Black |
Number of Rows | 2 |
Number of Positions | 100 |
Row-to-Row Spacing | 1.27mm, .05in |
Centerline (Pitch) | 1.27mm, .05in |
UL Flammability Rating | UL 94V-0 |
null | Terminating |
Protection & Strain Relief Accessory Type | Cover |
100 50/50 GRID CBLE RCPT COVER Connector Cover Type: Terminating Cover Primary Product Color: Black Primary Product Material: Polyester Number of Positions: 100 Operating Temperature (Max): 105 °C Terminating Cover Black | Connector Cap & Cover | Part Number: 1-104891-0 | Internal Number: 1-104891-0 | Polyester | TE Connectivity | TE Store |
100 50/50 Grid Cble Rcpt Cover Rohs Compliant: Yes |Amp Te Connectivity 1-104891-0 | Newark Electronics |
Connector Accessories 100 POS Terminating Cover Thermoplastic Black Plastic Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1-104891-0?
Additional datasheets, footprints and schematics for 1-104891-0 are listed on our Part Details page. You can also find images and similar parts to 1-104891-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-104891-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104891-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-104891-0 fall under?
The 1-104891-0 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-104891-0 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104891-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-104891-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-104891-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1-104891-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-104891-0 often in real-time on the comparison pages.
What if I can't find stock of 1-104891-0?
You can fill out our help required form which you can use to request a quote for 1-104891-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.