Prices starting from US$8.49
Beschichtungsmaterial der PCB-Arretierung | Tin-Lead over Nickel |
---|---|
PCB Retention Feature Material | Copper Alloy |
PCB Retention Feature Plating Material | Tin-Lead over Nickel |
PCB Mount Orientation | Vertical |
Number of Positions | 100 |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Thickness | 150µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Connector Height | 4.75mm, .187in |
Row-to-Row Spacing | .05in, 1.27mm |
コネクタの高さ | 4.75mm |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | LCP |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Mating Alignment Type | Polarizing Tab |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Solder Process Feature | Board Standoff |
Packaging Method | Tube, Box & Tube |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 8 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 105°C |
100 50/50 GRID DRST SFMNT RCPT PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 100 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 100 | PCB Header & Receptacle | Part Number: 1-104652-0 | Internal Number: 1-104652-0 | TE Connectivity | TE Store |
100 50/50 Grid Drst Sfmnt Rcpt |Amp Te Connectivity 1-104652-0 | Newark Electronics |
Conn Socket Strip RCP 100 POS 1.27mm Solder ST SMD Tube | Avnet America |
100 50/50 GRID DRST SFMNT RCPT | TE Connectivity 1-104652-0 | RS Americas |
TE Connectivity 100 50/50 GRID DRST SFMNT RCPT Board to Board & Mezzanine Connectors 100P SMT RECPT. | Distrelec |
Status: | Unknown |
---|---|
Series: | BBD Series |
RoHS: | Unknown |
Product Range | BBD Series |
---|---|
No. of Contacts | 100Contacts |
Gender | Receptacle |
Pitch Spacing | 1.27mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-104652-0?
Additional datasheets, footprints and schematics for 1-104652-0 are listed on our Part Details page. You can also find images and similar parts to 1-104652-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-104652-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104652-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-104652-0 fall under?
The 1-104652-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-104652-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104652-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-104652-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-104652-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1-104652-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-104652-0 often in real-time on the comparison pages.
What if I can't find stock of 1-104652-0?
You can fill out our help required form which you can use to request a quote for 1-104652-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.