1-104506-0 PCB Connectors by TE Connectivity

MTE PIN 28-32 AWG PLTD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$0.37
-
Buy Now

Specifications

PCB Contact Termination Area Plating Material Tin
Contact Type Pin
端子の下地めっきの材料 Nickel
Wire Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Tin
Contact Base Material Phosphor Bronze
Wire Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Mating Area Plating Material Thickness 100 – 200µin
Contact Current Rating (Max) 3A
Contact Underplating Material Nickel
Wire Size 32 – 28AWG, .03 – .09mm²
Accepts Wire Insulation Diameter Range .64 – 1.37mm, .025 – .054in
Insulation Resistance 5000MΩ
Dielectric Withstanding Voltage 750V
Operating Voltage 300VAC
Termination Resistance 12mΩ
Approved Standards CSA LR7189, UL E28476
Zugelassene Standards UL E28476, CSA LR7189
Wire Insulation Support With
Circuit Application Power & Signal
実装方法 Strip
Packaging Quantity 12500
Packaging Method Strip
Applied Pressure Standard
Product Type Contact
Termination Method to Wire & Cable Crimp, Insulation Displacement Crimp (IDC)
Operating Temperature Range -65 – 105°C



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-104506-0?

Additional datasheets, footprints and schematics for 1-104506-0 are listed on our Part Details page. You can also find images and similar parts to 1-104506-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-104506-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104506-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-104506-0 fall under?

The 1-104506-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1-104506-0 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104506-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-104506-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-104506-0 have stock available?

Authorised distributors including TTI Europe have stock available or on a lead time for 1-104506-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-104506-0 often in real-time on the comparison pages.

What if I can't find stock of 1-104506-0?

You can fill out our help required form which you can use to request a quote for 1-104506-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay