1-104505-2 PCB Connectors by TE Connectivity

MTE PIN 22-26 AWG PLTD

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for TE Store TE Store
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Mating Area Plating Material Gold
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Finish Bright
Wire Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Thickness 30 – 30µin
PCB Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 3A
Contact Type Pin
Wire Contact Termination Area Plating Material Thickness 50 – 100µin
Wire Size 26 – 22AWG, .12 – .4mm²
Accepts Wire Insulation Diameter Range .91 – 1.37mm, .035 – .054in
Operating Voltage 300VAC
Dielectric Withstanding Voltage 750V
Insulation Resistance 5000MΩ
Termination Resistance 12mΩ
Zugelassene Standards CSA LR7189, UL E28476
Approved Standards UL E28476, CSA LR7189
Wire Insulation Support With
Circuit Application Power & Signal
Packaging Quantity 12500
実装方法 Strip
Packaging Method Strip
Applied Pressure Standard
Product Type Contact
Termination Method to Wire & Cable Crimp, Insulation Displacement Crimp (IDC)
Operating Temperature Range -65 – 105°C


Alternative Descriptions

Contact PIN Crimp ST Cable Mount Strip | Avnet America
Special Order: MTE PIN 22-26 AWG PLTD Contact Type: Pin Connector System: Wire-to-Board Wire Size: 26 – 22 AWG Wire Size: 254 – 642 CMA Wire Size: .12 – .4 mm² Pin Wire-to-Board 26 – 22 AWG 254 – 642 CMA | Wire-To-Board Connector Contact | Part Number: 1-104505-2 | Internal Number: 1-104505-2 | TE Connectivity | TE Store

More Parts in Wire-to-Board Connector Contacts


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-104505-2?

Additional datasheets, footprints and schematics for 1-104505-2 are listed on our Part Details page. You can also find images and similar parts to 1-104505-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-104505-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104505-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-104505-2 fall under?

The 1-104505-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1-104505-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104505-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-104505-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-104505-2 have stock available?

Authorised distributors including Avnet America, TE Store, Avnet Europe, Arrow Electronics and Newark Electronics have stock available or on a lead time for 1-104505-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-104505-2 often in real-time on the comparison pages.

What if I can't find stock of 1-104505-2?

You can fill out our help required form which you can use to request a quote for 1-104505-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay