Contact Mating Area Plating Material | Gold |
---|---|
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Wire Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Finish | Bright |
Wire Contact Termination Area Plating Material Thickness | 50 – 100µin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .035 – .054in, .91 – 1.37mm |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Insulation Resistance | 5000MΩ |
Operating Voltage | 300VAC |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Applied Pressure | Standard |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
Connector Accessory 0.035In Min Cable Dia |Amp Te Connectivity 1-104505-1 | Newark Electronics |
CRIMP PIN, 26-22AWG | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Product Range | AMPMODU MTE Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU Headers Housings |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Current Rating | 3A |
Gender | Plug |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Voltage Rating VAC | 300V |
Wire Size (AWG) | 26AWG to 22AWG |
Withstand Voltage | 750V |
Where can I find additional details, specifications and documents for a 1-104505-1?
Additional datasheets, footprints and schematics for 1-104505-1 are listed on our Part Details page. You can also find images and similar parts to 1-104505-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-104505-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104505-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-104505-1 fall under?
The 1-104505-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-104505-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104505-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-104505-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-104505-1 have stock available?
Authorised distributors including Farnell Contract, Newark Electronics, element14, TTI Europe and Boersig have stock available or on a lead time for 1-104505-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-104505-1 often in real-time on the comparison pages.
What if I can't find stock of 1-104505-1?
You can fill out our help required form which you can use to request a quote for 1-104505-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.