1-104505-0

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> Wire-to-Board Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-104505-0
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-104505-0
Details for TE Store
1-104505-0
MTE PIN 22-26 AWG PLTD Contact Type:Pin
Buy Directly from TE Store (44344 in Stock)
$0.1700 per unit
Series Information for 1-104505-0 - TE Connectivity
  • Status: Active
  • Product Code: 5468
  • Global Product Line: 296
  • GPL Description: Industrial

Description

MTE PIN 22-26 AWG PLTD

Specifications

Wire Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Gold
PCB Contact Termination Area Plating Material Finish:
Bright
Wire Contact Termination Area Plating Material Thickness:
50 – 100µin
Contact Type:
Pin
Contact Base Material:
Phosphor Bronze
Contact Current Rating (Max):
3A
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material Thickness:
15 – 15µin
Wire Size:
.12 – .4mm², 26 – 22AWG
Accepts Wire Insulation Diameter Range:
.91 – 1.37mm, .035 – .054in
Termination Resistance:
12mΩ
Operating Voltage:
300VAC
Dielectric Withstanding Voltage:
750V
Insulation Resistance:
5000MΩ
Zugelassene Standards:
CSA LR7189, UL E28476
Approved Standards:
UL E28476, CSA LR7189
Wire Insulation Support:
With
Circuit Application:
Power & Signal
Packaging Quantity:
12500
Packaging Method:
Strip
実装方法:
Strip
Applied Pressure:
Standard
Product Type:
Contact
Termination Method to Wire & Cable:
Crimp, Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-65 – 105°C

Compatibility

  • Compatible Parts: 843477-1, 91531-1, 2151236-1, 2151236-2, 7-2151236-7, 2-2151236-1, 2-2151236-2, 2305570-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
MTE PIN 22-26 AWG PLTD
Newark Electronics
MTE PIN 22-26 AWG PLTD
Avnet America
Contact PIN Crimp ST Cable Mount Strip
Allied Electronics, Inc
MTE PIN 22-26 AWG PLTD
Avnet Europe
Contact PIN Crimp ST Cable Mount Strip
TE Store
MTE PIN 22-26 AWG PLTD Contact Type:Pin;Wire Size:26 – 22 AWG;Wire Size:.12 – .4 mm²;Contact Mating Area Plating Material:Gold;Packaging Method:Strip Pin 26 – 22 AWG .12 – .4 mm² Gold | Wire-To-Board Connector Contact | TE Connectivity