1-104503-7

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> Wire-to-Board Connector Housings

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-104503-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-104503-7
Series Information for 1-104503-7 - TE Connectivity
  • Status: Active
  • Product Code: 5464
  • Global Product Line: 296
  • GPL Description: Industrial

Description

18 MTE PIN HSG SR RIB .100CL

Specifications

Number of Positions:
18
Number of Rows:
1
Contact Layout:
Inline
Contact Base Material:
Phosphor Bronze
Contact Type:
Pin
Contact Current Rating (Max):
3A
Row-to-Row Spacing:
.1in, 2.54mm
Connector Height:
2.48mm
Wire Size:
30 – 22AWG, .05 – .3mm²
Connector Length:
45.66mm
コネクタの高さ:
2.48mm
Insulation Resistance:
5000MΩ
Dielectric Withstanding Voltage (Max):
600VAC
Operating Voltage:
267V
Housing Entry Configuration:
Both Ends Closed
Housing Color:
Black
Centerline (Pitch):
.1in, 2.54mm
Housing Material:
Thermoplastic
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
PCB Mount Retention:
Without
Strain Relief:
Without
Mating Retention:
Without
For Use With:
Contact
Comment:
Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts.
実装方法:
Package
Packaging Method:
Package
Packaging Quantity:
1
Connector & Contact Terminates To:
Wire & Cable
Connector Type:
Housing
Connector Style:
Plug
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC), Crimp
Operating Temperature Range:
-65 – 105°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
18 MTE PIN HSG SR RIB .100CL ROHS COMPLIANT: YES
Avnet America
Conn Housing PL 18 POS 2.54mm Crimp ST Cable Mount
Avnet Europe
Conn Housing PL 18 POS 2.54mm Crimp ST Cable Mount