Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 50 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Wire Size | .03 – .5mm², 32 – 20AWG |
コネクタの高さ | 5.02mm |
Connector Height | 5.02mm |
Connector Length | 63.44mm |
Operating Voltage | 300VAC |
Dielectric Withstanding Voltage (Max) | 750V |
Termination Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
For Use With | Contact |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
50 Short Pt Rcpt Pol Hsg Dr Rohs Compliant: Yes |Amp Te Connectivity 1-104483-3 | Newark Electronics |
Conn Housing RCP 50 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, 50 Short Pt Rcpt Pol Hsg Dr | TE Connectivity 1-104483-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-104483-3?
Additional datasheets, footprints and schematics for 1-104483-3 are listed on our Part Details page. You can also find images and similar parts to 1-104483-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-104483-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104483-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-104483-3 fall under?
The 1-104483-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-104483-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104483-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-104483-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-104483-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1-104483-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-104483-3 often in real-time on the comparison pages.
What if I can't find stock of 1-104483-3?
You can fill out our help required form which you can use to request a quote for 1-104483-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.