Options for Price Comparison
Distributor Statistics for 1-104482-9
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1-104482-9
Details for 1-104482-9 by TE Connectivity
Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings
44 SHORT PT RCPT HSG DR .100CL
1-104482-9 image

1-104482-9 by TE Connectivity

44 SHORT PT RCPT HSG DR .100CL
Part Information
1-104482-9 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Product Code: 0549
Global Product Line: 277
GPL Description: Industrial
Specifications
Number of Positions:
44
Number of Rows:
2
Contact Type:
Socket
Contact Current Rating (Max):
3A
Connector Height:
.198in
Wire Size:
.03 – .6mm², 32 – 20AWG
Row-to-Row Spacing:
2.54mm, .1in
Connector Length:
2.1in
Termination Resistance:
12mΩ
Operating Voltage:
300VAC
Dielectric Withstanding Voltage (Max):
750V
Insulation Resistance:
5000MΩ
Housing Color:
Black
Housing Entry Configuration:
Both Ends Closed
Housing Material:
Thermoplastic
Centerline (Pitch):
.1in, 2.54mm
Approved Standards:
UL E28476, CSA LR7189
UL Flammability Rating:
UL 94V-0
Zugelassene Standards:
CSA LR7189, UL E28476
Strain Relief:
Without
Panel Mount Feature:
Without
PCB Mount Retention:
Without
Mating Retention:
Without
For Use With:
Contact
実装方法:
Package
Packaging Method:
Package
Packaging Quantity:
1
Connector & Contact Terminates To:
Wire & Cable
Connector Style:
Receptacle
Connector Type:
Housing
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-65 – 105°C
Alternate Descriptions
44 SHORT PT RCPT HSG DR .100CL Onlinecomponents.com
44 SHORT PT RCPT HSG DR .100CL ROHS COMPLIANT: YES Newark Electronics
Conn Housing RCP 44 POS 2.54mm Crimp ST Cable Mount Avnet America
TE; IND Devices; Rectangular/PCB Connectors; 44 SHORT PT RCPT HSG DR .100CL Allied Electronics & Automation
Conn Housing RCP 44 POS 2.54mm Crimp ST Cable Mount Avnet Europe