Prices starting from US$0.69
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.25 |
2,273
|
Buy Now | |
TE Store | US$2.04 |
1,561
|
Buy Now | |
Newark Electronics | US$1.67 |
20
|
Buy Now | |
Chip One Stop | US$1.39 |
20
|
Buy Now | |
Avnet America | US$1.30 |
-
|
Buy Now | |
RS Americas | US$0.69 |
-
|
Buy Now | |
element14 | US$1.24 |
-
|
Buy Now | |
Distrelec | US$1.21 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 40 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Connector Height | .198in |
Wire Size | .03 – .6mm², 32 – 20AWG |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 1.9in |
Termination Resistance | 12mΩ |
Operating Voltage | 300VAC |
Dielectric Withstanding Voltage (Max) | 750V |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Retention | Without |
For Use With | Contact |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
CONNECTOR HOUSING, RCPT, 40POS, 2.54MM | Farnell |
40 SHORT PT RCPT HSG DR .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 40 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-104482-8 | Internal Number: 1-104482-8 | .1" | TE Connectivity | TE Store |
Conn Housing 40 Pos Non-Polarized Rohs Compliant: Yes |Amp Te Connectivity 1-104482-8 | Newark Electronics |
Conn Housing RCP 40 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Receptacle Housing, 20 Way, Short, AMPMODU Mod IV/V Series | TE Connectivity 1-104482-8 | RS Americas |
TE Connectivity - AMP Connector 40 SHORT PT RCPT HSG DR .100CL | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Product Range | AMPMODU Series |
---|---|
Gender | Receptacle |
No. of Positions | 40Positions |
Pitch Spacing | 2.54mm |
For Use With | Ampmodu Socket Contacts |
Connector Type | Wire to Board |
No. of Rows | 2 |
Where can I find additional details, specifications and documents for a 1-104482-8?
Additional datasheets, footprints and schematics for 1-104482-8 are listed on our Part Details page. You can also find images and similar parts to 1-104482-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-104482-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104482-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-104482-8 fall under?
The 1-104482-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-104482-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104482-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-104482-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-104482-8 have stock available?
Authorised distributors including Farnell, TE Store, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1-104482-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-104482-8 often in real-time on the comparison pages.
What if I can't find stock of 1-104482-8?
You can fill out our help required form which you can use to request a quote for 1-104482-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.