Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Number of Rows | 2 |
---|---|
Number of Positions | 28 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Wire Size | 32 – 20AWG, .03 – .6mm² |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 1.3in |
Connector Height | .198in |
Operating Voltage | 300VAC |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
For Use With | Contact |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Connector Type | Housing |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
CONN HOUSING 28 POS NON-POLARIZED | Rapid Electronics |
TE Connectivity 28 SHORT PT RCPT HSG DR .100CL Headers & | Distrelec |
28 Short Pt Rcpt Hsg Dr .100Cl Rohs Compliant: Yes |Amp Te Connectivity 1-104482-2 | Newark Electronics |
Conn Housing RCP 28 POS 2.54mm Crimp ST Cable Mount | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-104482-2?
Additional datasheets, footprints and schematics for 1-104482-2 are listed on our Part Details page. You can also find images and similar parts to 1-104482-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-104482-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104482-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-104482-2 fall under?
The 1-104482-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-104482-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104482-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-104482-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-104482-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-104482-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-104482-2 often in real-time on the comparison pages.
What if I can't find stock of 1-104482-2?
You can fill out our help required form which you can use to request a quote for 1-104482-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.