1-104481-3

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> Wire-to-Board Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-104481-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-104481-3
Details for TE Store
1-104481-3
SHORT POINT RECP CONT LP Contact Type:Socket
Buy Directly from TE Store (14575 in Stock)
$0.0900 per unit
Series Information for 1-104481-3 - TE Connectivity
  • Status: Active
  • Product Code: 0548
  • Global Product Line: 277
  • GPL Description: Industrial

Description

SHORT POINT RECP CONT LP

Specifications

Contact Current Rating (Max):
3A
Contact Mating Area Plating Material:
Gold
Contact Type:
Socket
Wire Contact Termination Area Plating Material Thickness:
50µin
Wire Contact Termination Area Plating Material:
Tin
Contact Base Material:
Copper Alloy C7025
Contact Mating Area Plating Material Thickness:
30 – 30µin
Wire Size:
.03 – .09mm², 32 – 28AWG
Accepts Wire Insulation Diameter Range:
.025 – .06in, .64 – 1.52mm
Operating Voltage:
300VAC
Dielectric Withstanding Voltage:
750V
Termination Resistance:
12mΩ
Insulation Resistance:
5000MΩ
Zugelassene Standards:
CSA LR7189, UL E28476
Approved Standards:
CSA LR7189, UL E28476
Wire Insulation Support:
With
Circuit Application:
Power & Signal
実装方法:
Loose Piece
Packaging Quantity:
500
Packaging Method:
Loose Piece
Connector & Contact Terminates To:
Wire & Cable
Wire/Cable Type:
Discrete Wire
Applied Pressure:
Standard
Product Type:
Contact
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-65 – 105°C

Compatibility

  • Compatible Parts: 843477-1, 91518-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
SHORT POINT RECP CONT LP
RS Components
AMPMODU Socket Contact 32-28 AWG
Newark Electronics
CONTACT, RECEPTACLE, 32-28AWG, CRIMP; Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes
Avnet America
Contact SKT Crimp ST Cable Mount Loose Piece
Allied Electronics, Inc
Contact Socket Short Point Copper Alloy C7025 32-28 AWG 300 VAC 750 V
Avnet Europe
Contact SKT Crimp ST Cable Mount Loose Piece
TE Store
SHORT POINT RECP CONT LP Contact Type:Socket;Wire Size:32 – 28 AWG;Wire Size:.03 – .09 mm²;Contact Mating Area Plating Material:Gold;Packaging Method:Loose Piece Socket 32 – 28 AWG .03 – .09 mm² Gold | Wire-To-Board Connector Contact | TE Connectivity
Future Electronics
AMPMODU Series 1.52 mm Insulation Gold (30) Short Point Receptacle Contact
RS Components UK
AMPMODU Socket Contact 32-28 AWG
RS Components DE
Contact; Socket; Short Point; Copper Alloy C7025; 32-28 AWG; 300 VAC; 750 V, TE Connectivity, MPN: 1-104481-3
RS Components HK
AMPMODU Socket Contact 32-28 AWG
RS Components JP
CONTACT,SOCKET,SHORTPOINT
RS Components FR
Contact,Socket,ShortPoint,CopperAlloy
RS Components CN
Contact,Socket,ShortPoint,CopperAlloy
RS Components ES
Contact,Socket,ShortPoint,CopperAlloy
RS Components NL
Contact; Socket; Short Point; Copper All
RS Components NO
Contact,Socket,ShortPoint,CopperAlloy
RS Components US
AMPMODU Socket Contact 32-28 AWG
RS Components SG
AMPMODU Socket Contact 32-28 AWG
RS Components TW
Contact,Socket,ShortPoint,CopperAlloy