Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-104481-1 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
77,030
in stock
|
Buy Now | |
element14
from US$0.15
|
77,030
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
45,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
32,950
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
97
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Wire Contact Termination Area Plating Material Thickness | 50µin |
Wire Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy C7025 |
Contact Current Rating (Max) | 3A |
Wire Size | .03 – .09mm², 32 – 28AWG |
Accepts Wire Insulation Diameter Range | .025 – .06in, .64 – 1.52mm |
Operating Voltage | 300VAC |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Method | Strip |
実装方法 | Strip |
Packaging Quantity | 15000 |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Applied Pressure | Standard |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
CONTACT, SOCKET, 32AWG-28AWG, CRIMP | element14 |
SHORT POINT RECP CONT LP | Rapid Electronics |
Contact, Receptacle, 32-28Awg, Crimp | Newark Electronics |
TE Connectivity SHORT POINT CONT 30 DPLX STMPD LF | Distrelec |
Single Row 2.54 mm Pitch 28 - 32 AWG End to End Stackable Receptacle Assembly | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Crimp Socket Contact, Female, Crimp, Gold, 32-28 AWG, AMPMODU Mod IV/V Series | TE Connectivity 1-104481-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Short Point Series |
RoHS: | Unknown |
Product Range | AMPMODU Short Point Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 28AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | 32AWG |
Where can I find additional details, specifications and documents for a 1-104481-1?
Additional datasheets, footprints and schematics for 1-104481-1 are listed on our Part Details page. You can also find images and similar parts to 1-104481-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-104481-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104481-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-104481-1 fall under?
The 1-104481-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-104481-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104481-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-104481-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-104481-1 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 1-104481-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-104481-1 often in real-time on the comparison pages.
What if I can't find stock of 1-104481-1?
You can fill out our help required form which you can use to request a quote for 1-104481-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.