1-104481-0 PCB Connectors by TE Connectivity

SHORT POINT CONT 15 DPLX STMPD LF

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-104481-0,
MSE03958
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0324

Distributor Stock
Logo for Newark
Newark
from US$0.13
3,212
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.07
124,695
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.07
29,095
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.07
787
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0324
10
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.05
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.08
-
Buy Now
Logo for element14
element14
from US$0.06
-
Buy Now
Logo for Boersig
Boersig
from US$0.07
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.06
-
Buy Now
Logo for Farnell
Farnell
from US$0.0361
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Base Material Copper Alloy C7025
Contact Mating Area Plating Material Thickness 15 – 15µin
Contact Mating Area Plating Material Gold
Wire Contact Termination Area Plating Material Tin
Contact Type Socket
Wire Contact Termination Area Plating Material Thickness 50µin
Contact Current Rating (Max) 3A
Wire Size 32 – 28AWG, .03 – .09mm²
Accepts Wire Insulation Diameter Range .64 – 1.52mm, .025 – .06in
Insulation Resistance 5000MΩ
Operating Voltage 300VAC
Dielectric Withstanding Voltage 750V
Termination Resistance 12mΩ
Zugelassene Standards CSA LR7189, UL E28476
Approved Standards UL E28476, CSA LR7189
Wire Insulation Support With
Circuit Application Power & Signal
実装方法 Strip
Packaging Quantity 15000
Packaging Method Strip
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Applied Pressure Standard
Wire/Cable Type Discrete Wire
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 105°C


Alternative Descriptions

Contact, Socket, 32-28Awg, Crimp | Newark Electronics
TE Connectivity SHORT POINT CONT 15 DPLX STMPD LF | Distrelec
Contact SKT Crimp ST Cable Mount Strip | Avnet America
SHORT POINT CONT 15 DPLX STMPD LF | TE Connectivity 1-104481-0 | RS Americas
SHORT POINT CONT 15 DPLX STMP | TTI Europe


1-104481-0 Connectors by Unknown

CONTACT SOCKET 32-28AWG CRIMP

Status: Unknown
Series: AMPMODU Short Point Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range AMPMODU Short Point Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 28AWG
Contact Plating Gold Plated Contacts
Wire Size AWG Min 32AWG

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-104481-0?

Additional datasheets, footprints and schematics for 1-104481-0 are listed on our Part Details page. You can also find images and similar parts to 1-104481-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-104481-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104481-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-104481-0 fall under?

The 1-104481-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1-104481-0 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104481-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-104481-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-104481-0 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Distrelec and Chip One Stop have stock available or on a lead time for 1-104481-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-104481-0 often in real-time on the comparison pages.

What if I can't find stock of 1-104481-0?

You can fill out our help required form which you can use to request a quote for 1-104481-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay