Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSE01199 |
Prices starting from US$0.0474
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
130,558
in stock
|
Buy Now | |
element14
from US$0.10
|
263,649
in stock
|
Buy Now | |
Farnell
from US$0.08
|
141,925
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
96,401
in stock
|
Buy Now | |
TE Store
from US$0.11
|
87,039
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
75,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
60,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0474
|
58,070
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
15,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
11,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
262
in stock
|
Buy Now | |
Avnet Abacus
-
|
60,000
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy C7025 |
Wire Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Accepts Wire Insulation Diameter Range | .64 – 1.52mm, .025 – .06in |
Wire Size | .12 – .4mm², 26 – 22AWG |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 300VAC |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Quantity | 15000 |
Packaging Method | Strip |
実装方法 | Strip |
Applied Pressure | Standard |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
AMP Modu IV contact,rcp,0.12-0.40mm2 | RS |
Contact, Receptacle, 26-22Awg, Crimp | Newark Electronics |
SHORT POINT CONT PLTD SN Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 300 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Tin 300 VAC | Connector Contact | Part Number: 1-104480-7 | Internal Number: 1-104480-7 | Alias Number: MSE01199 | TE Connectivity | TE Store |
AMPMODU 22-26 AWG Wire/Cable Crimp Snap I n Short Point Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Headers&Wire Housings SKT 26-22 Reel of 15000 | Rapid Electronics |
TE Connectivity - AMP WTB Contact SHORT POINT CONT PLTD SN | Distrelec |
PCB Contact, Short, 26-22 AWG, AMPMODU Mod IV/V Series | TE Connectivity 1-104480-7 | RS Americas |
Headers & Wire Housings SKT 26-22 Reel of 15000 | Sager |
Status: | Unknown |
---|---|
Series: | AMPMODU Short Point Series |
RoHS: | Unknown |
Product Range | AMPMODU Short Point Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMPMODU Short Point Series Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-104480-7?
Additional datasheets, footprints and schematics for 1-104480-7 are listed on our Part Details page. You can also find images and similar parts to 1-104480-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-104480-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104480-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-104480-7 fall under?
The 1-104480-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-104480-7 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104480-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-104480-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-104480-7 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and TE Store have stock available or on a lead time for 1-104480-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-104480-7 often in real-time on the comparison pages.
What if I can't find stock of 1-104480-7?
You can fill out our help required form which you can use to request a quote for 1-104480-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.