Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
23,700
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
72,468
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
50,428
in stock
|
Buy Now | |
TE Store
from US$0.21
|
42,530
in stock
|
Buy Now | |
element14
from US$0.12
|
23,198
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
12,962
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
7,982
in stock
|
Buy Now | |
Sager
from US$0.12
|
7,257
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
5,492
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
5,492
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
2,869
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
8
in stock
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy C7025 |
Wire Contact Termination Area Plating Material Thickness | 50µin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Accepts Wire Insulation Diameter Range | .64 – 1.52mm, .025 – .06in |
Wire Size | .12 – .4mm², 26 – 22AWG |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 300VAC |
Termination Resistance | 12mΩ |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
SHORT POINT RECP CONT LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 300 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Tin 300 VAC | Connector Contact | Part Number: 1-104480-6 | Internal Number: 1-104480-6 | TE Connectivity | TE Store |
Receptacle Crimp Contact | RS |
CONTACT, CRIMP, RECEPTACLE, 26-22AWG | element14 |
Contact Socket Copper Alloy, 26-22 AWG 300 VAC 750 V, AMPMODU Mod IV/V Series | TE Connectivity 1-104480-6 | RS Americas |
Headers & Wire Housings CONTACT GLD 26-22AWG | Sager |
TE Connectivity SHORT POINT RECP CONT LP Connector Acces | Distrelec |
Contact, Ampmodu Short Point Series, Socket, 26 Awg, 22 Awg, Crimp, Copper Alloy Rohs Compliant: Yes |Amp Te Connectivity 1-104480-6 | Newark Electronics |
SHORT POINT RECP CONT AU30 | TTI Europe |
AMPMODU 30 Micro Inches Gold 26-22 AWG Crimp Socket Contact | Future Electronics |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU Short Point Series |
RoHS: | Unknown |
Product Range | AMPMODU Short Point Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU Short Point Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Current Rating | 3A |
Where can I find additional details, specifications and documents for a 1-104480-6?
Additional datasheets, footprints and schematics for 1-104480-6 are listed on our Part Details page. You can also find images and similar parts to 1-104480-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-104480-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104480-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-104480-6 fall under?
The 1-104480-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-104480-6 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104480-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-104480-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-104480-6 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, TE Store, RS and element14 have stock available or on a lead time for 1-104480-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-104480-6 often in real-time on the comparison pages.
What if I can't find stock of 1-104480-6?
You can fill out our help required form which you can use to request a quote for 1-104480-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.