1-104480-5 PCB Connectors by TE Connectivity

SHORT POINT RCP CONT LP

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Arrow Electronics Arrow Electronics
44,335 units
Buy Now
Logo for Newark Electronics Newark Electronics
39,723 units
Buy Now
Logo for Chip One Stop Chip One Stop
38,325 units
Buy Now
Logo for TE Store TE Store
31,210 units
Buy Now
Logo for Avnet America Avnet America
29,723 units
Buy Now
Logo for Heilind Electronics Heilind Electronics
20,811 units
Buy Now
Logo for Sager Sager
8,114 units
Buy Now
Logo for Interstate Connecting Components Interstate Connecting Components
4,162 units
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for Boersig Boersig
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
Logo for TTI Europe TTI Europe
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Mating Area Plating Material Gold
Contact Type Socket
Contact Mating Area Plating Material Thickness 15 – 15µin
Wire Contact Termination Area Plating Material Thickness 50µin
Wire Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 3A
Contact Base Material Copper Alloy C7025
Accepts Wire Insulation Diameter Range .64 – 1.52mm, .025 – .06in
Wire Size .12 – .4mm², 26 – 22AWG
Dielectric Withstanding Voltage 750V
Operating Voltage 300VAC
Termination Resistance 12mΩ
Insulation Resistance 5000MΩ
Approved Standards UL E28476, CSA LR7189
Zugelassene Standards CSA LR7189, UL E28476
Wire Insulation Support With
Circuit Application Power & Signal
実装方法 Loose Piece
Packaging Method Loose Piece
Packaging Quantity 1000
Applied Pressure Standard
Wire/Cable Type Discrete Wire
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 105°C

Compatible Parts


Alternative Descriptions

CONTACT, RECEPTACLE, 26-22AWG, CRIMP | Newark Electronics
SHORT POINT RCP CONT LP Contact Type: Socket Connector System: Wire-to-Board Wire Size: 26 – 22 AWG Wire Size: 236.823 – 789.41 CMA Wire Size: .12 – .4 mm² Socket Wire-to-Board 26 – 22 AWG 236.823 – 789.41 CMA | Wire-To-Board Connector Contact | Part Number: 1-104480-5 | Internal Number: 1-104480-5 | TE Connectivity | TE Store
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America
Headers & Wire Housings CONTACT GLD 26-22AWG | Sager
CRIMP SOCKET, 26AWG | element14
Contact Socket Copper Alloy, 26-22 AWG 300 VAC 750 V, AMPMODU Mod IV/V Series | Allied Electronics
Connector Contact Receptacle 1 Position Crimp Stra | Jameco Electronics
TE Connectivity - AMP WTB Contact SHORT POINT RCP CONT LP | Distrelec

More Parts in Wire-to-Board Connector Contacts


Featured content from Farnell

1-104480-5 Connectors by Unknown

CRIMP SOCKET 26AWG
Status: Unknown
Series: AMPMODU Short Point Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Product Range AMPMODU Short Point Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 22AWG
Contact Plating Gold Plated Contacts
For Use With 0.1 AMPMODU Headers Housings
Wire Size AWG Min 26AWG
Contact Material Copper Alloy
SVHC No SVHC (15-Jan-2018)
Contact Termination Crimp
Current Rating 3A
Gender Receptacle
Operating Temperature Max 105°C
Operating Temperature Min -65°C
Voltage Rating VAC 300V
Wire Size (AWG) 26AWG to 22AWG
Withstand Voltage 750V

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-104480-5?

Additional datasheets, footprints and schematics for 1-104480-5 are listed on our Part Details page. You can also find images and similar parts to 1-104480-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-104480-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104480-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-104480-5 fall under?

The 1-104480-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1-104480-5 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104480-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-104480-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-104480-5 have stock available?

Authorised distributors including Arrow Electronics, Newark Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 1-104480-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-104480-5 often in real-time on the comparison pages.

What if I can't find stock of 1-104480-5?

You can fill out our help required form which you can use to request a quote for 1-104480-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay