Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-104480-2 |
Prices starting from US$0.0384
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
866,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
173,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
150,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
120,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
90,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
45,000
in stock
|
Buy Now | |
element14
from US$0.08
|
45,000
in stock
|
Buy Now | |
Sager
from US$0.07
|
45,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0384
|
32,244
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
30,000
in stock
|
Buy Now | |
Boersig
from US$0.08
|
15,005
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,000
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 3A |
---|---|
Contact Base Material | Copper Alloy C7025 |
Wire Contact Termination Area Plating Material Thickness | 50µin |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Accepts Wire Insulation Diameter Range | .64 – 1.52mm, .025 – .06in |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 300VAC |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
実装方法 | Strip |
Packaging Quantity | 15000 |
Packaging Method | Strip |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
TE Connectivity - AMP WTB Contact SHORT POINT 15 DPLX STMPD LF | Distrelec |
SHORT POINT CONT 15 DPLX STMPD | TTI Europe |
AMPMODU 15 Micro Inches Gold 26-22 AWG Crimp Socket Contact | Future Electronics |
Contact, Receptacle, 26-22Awg, Crimp, Full Reel | Newark Electronics |
Headers & Wire Housings SKT 26-22 CU/AU Reel of 15000 | Sager |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Contact female crimp 26-22AWG AmpModu | RS |
PCB Contact Receptacle, Short, Duplex, AMPMODU Mod IV/V Series | TE Connectivity 1-104480-2 | RS Americas |
CONTACT, CRIMP, RECEPTACLE, 26-22AWG | Farnell |
Status: | Unknown |
---|---|
Series: | AMPMODU Short Point Series |
RoHS: | Unknown |
Product Range | AMPMODU Short Point Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU Short Point Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Wire Size (AWG) | 26AWG to 22AWG |
Where can I find additional details, specifications and documents for a 1-104480-2?
Additional datasheets, footprints and schematics for 1-104480-2 are listed on our Part Details page. You can also find images and similar parts to 1-104480-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-104480-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104480-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-104480-2 fall under?
The 1-104480-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-104480-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104480-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-104480-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-104480-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Distrelec and TTI Europe have stock available or on a lead time for 1-104480-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-104480-2 often in real-time on the comparison pages.
What if I can't find stock of 1-104480-2?
You can fill out our help required form which you can use to request a quote for 1-104480-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.