Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
6,130
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
50,212
in stock
|
Buy Now | |
element14
from US$0.17
|
50,212
in stock
|
Buy Now | |
Farnell
from US$0.17
|
50,212
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
33,588
in stock
|
Buy Now | |
TE Store
from US$0.25
|
32,258
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
6,717
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
3,530
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
300
in stock
|
Buy Now | |
Boersig
from US$0.20
|
258
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
134
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Distrelec
from US$0.24
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Thickness | 50 – 100µin |
Contact Base Material | Copper Alloy C7025 |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 3A |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .64 – 1.52mm, .025 – .06in |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 300VAC |
Termination Resistance | 12mΩ |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
実装方法 | Loose Piece |
Wire/Cable Type | Discrete Wire |
Applied Pressure | Standard |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Contact, Crimp, Receptacle, 24-20Awg | Newark Electronics |
CONTACT, CRIMP, RECEPTACLE, 24-20AWG | element14 |
SHORT POINT RECP CONT LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 300 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Tin 300 VAC | Connector Contact | Part Number: 1-104479-3 | Internal Number: 1-104479-3 | TE Connectivity | TE Store |
Contact female crimp 24-20AWG AmpModu | RS |
PCB Contact, Short, 20-24AWG 3A, Copper Alloy C7025, AMPMODU Mod IV/V Series | TE Connectivity 1-104479-3 | RS Americas |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
AMPMODU Series 1.52 mm Insulation Gold (30) Short Point Receptacle Contact | Future Electronics |
TE Connectivity - AMP WTB Contact SHORT POINT RECP CONT LP | Distrelec |
Headers & Wire Housings CONTACT GLD 24-20AWG | Sager |
Status: | Unknown |
---|---|
Series: | AMPMODU Short Point Series |
RoHS: | Unknown |
Product Range | AMPMODU Short Point Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU Short Point Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Current Rating | 3A |
Wire Size (AWG) | 24AWG to 20AWG |
Where can I find additional details, specifications and documents for a 1-104479-3?
Additional datasheets, footprints and schematics for 1-104479-3 are listed on our Part Details page. You can also find images and similar parts to 1-104479-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-104479-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104479-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-104479-3 fall under?
The 1-104479-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-104479-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104479-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-104479-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-104479-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and TE Store have stock available or on a lead time for 1-104479-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-104479-3 often in real-time on the comparison pages.
What if I can't find stock of 1-104479-3?
You can fill out our help required form which you can use to request a quote for 1-104479-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.