Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
2,713
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
44,620
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
12,228
in stock
|
Buy Now | |
element14
from US$0.15
|
12,228
in stock
|
Buy Now | |
Farnell
from US$0.15
|
12,228
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
8,924
in stock
|
Buy Now | |
TE Store
from US$0.22
|
4,282
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Copper Alloy C7025 |
---|---|
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Wire Contact Termination Area Plating Material Thickness | 50 – 100µin |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .64 – 1.52mm, .025 – .06in |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 300VAC |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Applied Pressure | Standard |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Contact, Socket, 24Awg-20Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 1-104479-2 | Newark Electronics |
CONTACT, SOCKET, 24AWG-20AWG, CRIMP | element14 |
SHORT POINT RECP CONT LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 300 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Tin 300 VAC | Connector Contact | Part Number: 1-104479-2 | Internal Number: 1-104479-2 | Alias Number: 14-0126 | TE Connectivity | TE Store |
AMPMODU short point contact, 24-20 AWG | RS |
AMPMODU Series 1.52 mm Insulation Gold (15) Short Point Receptacle Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
PCB Contact, Short, 24-20 AWG, AMPMODU Mod IV/V Series | TE Connectivity 1-104479-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Short Point Series |
RoHS: | Unknown |
Product Range | AMPMODU Short Point Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU Housings |
Where can I find additional details, specifications and documents for a 1-104479-2?
Additional datasheets, footprints and schematics for 1-104479-2 are listed on our Part Details page. You can also find images and similar parts to 1-104479-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-104479-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104479-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-104479-2 fall under?
The 1-104479-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-104479-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104479-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-104479-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-104479-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 1-104479-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-104479-2 often in real-time on the comparison pages.
What if I can't find stock of 1-104479-2?
You can fill out our help required form which you can use to request a quote for 1-104479-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.