Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
![]() |
Arrow Electronics |
20,397
units
|
Buy Now |
![]() |
Heilind Electronics |
7,518
units
|
Buy Now |
![]() |
Newark Electronics |
4,701
units
|
Buy Now |
![]() |
Allied Electronics |
3,350
units
|
Buy Now |
![]() |
Interstate Connecting Components |
1,503
units
|
Buy Now |
![]() |
PEI-Genesis |
650
units
|
Buy Now |
![]() |
Rapid Electronics |
650
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Avnet Europe |
No stock
|
Buy Now |
![]() |
Power and Signal Group |
No stock
|
Buy Now |
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
TE Store |
No stock
|
Buy Now |
![]() |
element14 |
No stock
|
Buy Now |
Contact Type | Socket |
---|---|
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy C7025 |
Wire Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Accepts Wire Insulation Diameter Range | .64 – 1.52mm, .025 – .06in |
Operating Voltage | 300VAC |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Applied Pressure | Standard |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
CONTACT, RECEPTACLE, 24-20AWG, CRIMP | Newark Electronics |
Connetor Socket, 20-24AWG, Crimp, Gold, Tin Plated Contacts, AmpModu Series | Allied Electronics |
Connector Accessory 0.025in M | PEI-Genesis |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity SHORT POINT RECP CONT LP Connector Acces | Distrelec |
SHORT POINT RECP CONT LP Contact Type: Socket Connector System: Wire-to-Board Wire Size: 24 – 20 AWG Wire Size: 394.71 – 1184.12 CMA Wire Size: .2 – .6 mm² Socket Wire-to-Board 24 – 20 AWG 394.71 – 1184.12 CMA | Wire-To-Board Connector Contact | Part Number: 1-104479-1 | Internal Number: 1-104479-1 | TE Connectivity | TE Store |
CONTACT, SOCKET, 20AWG, CRIMP | Farnell |
Status: | Unknown |
---|---|
Series: | AMPMODU Short Point Series |
RoHS: | Unknown |
Product Range | AMPMODU Short Point Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 24AWG |
Where can I find additional details, specifications and documents for a 1-104479-1?
Additional datasheets, footprints and schematics for 1-104479-1 are listed on our Part Details page. You can also find images and similar parts to 1-104479-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-104479-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104479-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-104479-1 fall under?
The 1-104479-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-104479-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104479-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-104479-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-104479-1 have stock available?
Authorised distributors including Arrow Electronics, Heilind Electronics, Newark Electronics, Allied Electronics and Interstate Connecting Components have stock available or on a lead time for 1-104479-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-104479-1 often in real-time on the comparison pages.
What if I can't find stock of 1-104479-1?
You can fill out our help required form which you can use to request a quote for 1-104479-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.