Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .0248in, .63mm |
---|---|
Number of Positions | 11 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Matte |
Mating Post Length | 5.84mm |
Contact Current Rating (Max) | 3A |
Product Height | .539in |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Mating Retention Type | Latching |
Strain Relief | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Retention | With |
Packaging Method | Tube |
実装方法 | Tube |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | Yes |
High Temperature Compatible | No |
11 Mte Hdr Srst Latch .100Cl |Amp Te Connectivity 1-104363-0 | Newark Electronics |
Conn Shrouded Header HDR 11 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
Connector, AMPMODU, 11 Mte Hdr Srst Latch .100Cl | TE Connectivity 1-104363-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-104363-0?
Additional datasheets, footprints and schematics for 1-104363-0 are listed on our Part Details page. You can also find images and similar parts to 1-104363-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-104363-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104363-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-104363-0 fall under?
The 1-104363-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-104363-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104363-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-104363-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-104363-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-104363-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-104363-0 often in real-time on the comparison pages.
What if I can't find stock of 1-104363-0?
You can fill out our help required form which you can use to request a quote for 1-104363-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.