1-104350-6

Connectors

> PCB Connectors

> Multiple Configuration PCB Connectors

> Multiple Configuration PCB Headers & Receptacles

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-104350-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-104350-6
Series Information for 1-104350-6 - TE Connectivity
  • Status: Active
  • Product Code: 0489
  • Global Product Line: 013
  • GPL Description: Industrial

Description

34 MODII HDR DRST B/A W/HD

Specifications

Post Size:
.025in, .64mm
Connector Profile:
Standard
Connector Contact Load Condition:
Fully Loaded
Number of Positions:
34
Number of Rows:
2
PCB Mount Orientation:
Vertical
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Mating Area Plating Material Thickness:
30µin
Contact Shape & Form:
Square
Contact Underplating Material:
Nickel
Contact Type:
Pin
Mating Post Length:
.23in, 5.84mm
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness:
100 – 200µin
Contact Current Rating (Max):
3A
PCB Thickness (Recommended):
1.57mm, .062in
Row-to-Row Spacing:
2.54mm, .1in
Dielectric Withstanding Voltage:
750 V
Operating Voltage:
30VAC
Housing Color:
Black
Housing Material:
Thermoplastic
Centerline (Pitch):
2.54mm, .1in
Zugelassene Standards:
UL E28476, CSA LR7189
Approved Standards:
CSA LR7189, UL E28476
UL Flammability Rating:
UL 94V-0
Mating Alignment:
Without
PCB Mount Retention:
With
PCB Mount Retention Type:
Retention Solder Tails
Panel Mount Feature:
Without
Strain Relief:
Without
Comment:
Refer to the customer drawing to determine the number and location of the board retention tails. Other tail lengths are available, consult AMP Incorporated.
Packaging Method:
Carton
実装方法:
Carton
Packaging Quantity:
100
Connector & Contact Terminates To:
Printed Circuit Board
Header Type:
Standard
PCB Connector Assembly Type:
PCB Mount Header
Termination Post & Tail Length:
3.05mm, .12in
Termination Method to Printed Circuit Board:
Through Hole - Solder
High Temperature Housing:
No
Operating Temperature Range:
-65 – 105°C

Compatibility

  • Lead free solder process: Wave solder capable to 240°C

Alternate Descriptions

Newark Electronics
34 MODII HDR DRST B/A W/HD ROHS COMPLIANT: NO
Avnet America
Conn Unshrouded Header HDR 34 POS 2.54mm Solder ST Thru-Hole