1-104257-6

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> Wire-to-Board Connector Housings

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-104257-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-104257-6
Series Information for 1-104257-6 - TE Connectivity
  • Status: Active
  • Aliases: 5021853
  • Product Code: 5464
  • Global Product Line: 296
  • GPL Description: Industrial

Description

17 MTE RCPT HSG SR LATCH .100

Specifications

Number of Positions:
17
Number of Rows:
1
Contact Type:
Socket
Contact Layout:
Inline
Connector Height:
5.08mm, .2in
Connector Length:
1.698in, 43.13mm
Row-to-Row Spacing:
.1in, 2.54mm
コネクタの高さ:
5.08mm
Insulation Resistance:
5000MΩ
Dielectric Withstanding Voltage (Max):
600VAC
Operating Voltage:
267V
Housing Material:
Thermoplastic
Centerline (Pitch):
.1in, 2.54mm
Housing Color:
Black
UL Flammability Rating:
UL 94V-0
PCB Mount Retention:
Without
Panel Mount Feature:
Without
Mating Retention:
With
Mating Retention Type:
Latch
Strain Relief:
Without
For Use With:
Crimp Snap-In Contacts
Comment:
Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts.
実装方法:
Bag
Packaging Quantity:
500
Packaging Method:
Bag
Connector & Contact Terminates To:
Wire & Cable
Connector Style:
Receptacle
Connector Type:
Housing
Glow Wire Rating:
Standard Part - Not Glow Wire
Termination Method to Wire & Cable:
Crimp, Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-65 – 105°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
17 MTE RCPT HSG SR LATCH .100
Newark Electronics
Wire-To-Board Connector, AMPMODU MTE Series, Receptacle, 17, 2.54 mm RoHS Compliant: Yes
Avnet America
Conn Housing RCP 17 POS 2.54mm Crimp ST
Allied Electronics, Inc
TE; IND Devices; Circular Connectors; 17 MTE RCPT HSG SR LATCH .100
Avnet Europe
Conn Housing RCP 17 POS 2.54mm Crimp ST
RS Components UK
17 MTE RCPT HSG SR LATCH .100
RS Components DE
TE Connectivity AMPMODU MTE Female 2.54mm, 17-polig / 1-reihig Gerade, Kabelmontage Zur Verwendung mit : Steckverbinder, Serie AMPMODU Länge : 43.13mm Breite : 15.24mm Tiefe : 2.49mm Gehäusematerial : Thermoplast, MPN: 1-104257-6
RS Components HK
17 MTE RCPT HSG SR LATCH .100
RS Components JP
17 MTE RCPT HSG SR LATCH .100
RS Components FR
17 MTE RCPT HSG SR LATCH .100
RS Components CN
17 MTE RCPT HSG SR LATCH .100
RS Components ES
17 MTE RCPT HSG SR LATCH .100
RS Components NL
17 MTE RCPT HSG SR LATCH .100
RS Components NO
17 MTE RCPT HSG SR LATCH .100
RS Components US
17 MTE RCPT HSG SR LATCH .100
RS Components SG
17 MTE RCPT HSG SR LATCH .100
RS Components TW
17 MTE RCPT HSG SR LATCH .100