1-104257-4

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> Wire-to-Board Connector Housings

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-104257-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-104257-4
Details for TE Store
1-104257-4
15 MTE RCPT HSG SR LATCH .100 Number of Positions:15
Buy Directly from TE Store (74 in Stock)
$1.1800 per unit
Series Information for 1-104257-4 - TE Connectivity
  • Status: Active
  • Product Code: 5464
  • Global Product Line: 296
  • GPL Description: Industrial

Description

15 MTE RCPT HSG SR LATCH .100

Specifications

Number of Rows:
1
Number of Positions:
15
Contact Type:
Socket
Contact Layout:
Inline
Connector Height:
.2in, 5.08mm
Connector Length:
1.498in, 38.05mm
Row-to-Row Spacing:
.1in, 2.54mm
コネクタの高さ:
5.08mm
Insulation Resistance:
5000MΩ
Operating Voltage:
267V
Dielectric Withstanding Voltage (Max):
600VAC
Housing Color:
Black
Centerline (Pitch):
.1in, 2.54mm
Housing Material:
Thermoplastic
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
Mating Retention Type:
Latch
Mating Retention:
With
PCB Mount Retention:
Without
Strain Relief:
Without
For Use With:
Crimp Snap-In Contacts
Comment:
Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts.
実装方法:
Bag
Packaging Method:
Bag
Packaging Quantity:
500
Connector Type:
Housing
Connector & Contact Terminates To:
Wire & Cable
Glow Wire Rating:
Standard Part - Not Glow Wire
Connector Style:
Receptacle
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC), Crimp
Operating Temperature Range:
-65 – 105°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
15 MTE RCPT HSG SR LATCH .100
RS Components
15 MTE RCPT HSG SR LATCH .100
Newark Electronics
CONNECTOR HOUSING, RECEPTACLE, 15 POSITION, 1 ROW, 2.54MM; Product Range:AMPMODU MTE Series; Gender:Receptacle; No. of Positions:15Positions; Pitch Spacing:2.54mm; For Use With:MTE Contacts; No. of Contacts:15Contacts RoHS Compliant: Yes
Avnet America
Conn Housing RCP 15 POS 2.54mm Crimp ST
Allied Electronics, Inc
15 MTE RCPT HSG SR LATCH .100
Avnet Europe
Conn Housing RCP 15 POS 2.54mm Crimp ST
TE Store
15 MTE RCPT HSG SR LATCH .100 Number of Positions:15;Centerline (Pitch):2.54 mm;Centerline (Pitch):.1 in;Termination Method to Wire & Cable:Crimp;Insulation Displacement Crimp (IDC);Number of Rows:1 Housing | 15 2.54 mm .1" Crimp | TE Connectivity
RS Components UK
15 MTE RCPT HSG SR LATCH .100
RS Components DE
TE Connectivity AMPMODU MTE Female 2.54mm, 15-polig / 1-reihig Gerade, Kabelmontage Zur Verwendung mit : Steckverbinder, Serie AMPMODU Länge : 38.05mm Breite : 15.24mm Tiefe : 2.49mm Gehäusematerial : Thermoplast, MPN: 1-104257-4
RS Components HK
15 MTE RCPT HSG SR LATCH .100
RS Components JP
15 MTE RCPT HSG SR LATCH .100
RS Components FR
15 MTE RCPT HSG SR LATCH .100
RS Components CN
15 MTE RCPT HSG SR LATCH .100
RS Components ES
15 MTE RCPT HSG SR LATCH .100
RS Components NL
15 MTE RCPT HSG SR LATCH .100
RS Components NO
15 MTE RCPT HSG SR LATCH .100
RS Components US
15 MTE RCPT HSG SR LATCH .100
RS Components SG
15 MTE RCPT HSG SR LATCH .100
RS Components TW
15 MTE RCPT HSG SR LATCH .100