1-104257-3 PCB Connectors by TE Connectivity

14 MTE RCPT HSG SR LATCH .100

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.95

Distributor Stock
Logo for RS
RS
from US$1.60
287
in stock
Buy Now
Logo for TE Store
TE Store
from US$3.43
10,648
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$1.17
4,500
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.28
1,725
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.07
1,725
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.58
1,725
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.32
1,400
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$1.17
900
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.95
700
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.50
323
in stock
Buy Now
Logo for element14
element14
from US$1.11
323
in stock
Buy Now
Logo for Boersig
Boersig
from US$1.32
11
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$1.25
1
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.04
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.04
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.29
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 14
Number of Rows 1
Contact Layout Inline
Contact Type Socket
Connector Height .2in, 5.08mm
Row-to-Row Spacing 2.54mm, .1in
Connector Length 1.398in, 35.51mm
コネクタの高さ 5.08mm
Insulation Resistance 5000MΩ
Operating Voltage 267V
Dielectric Withstanding Voltage (Max) 600VAC
Housing Material Thermoplastic
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Mating Retention Type Latch
Mating Retention With
PCB Mount Retention Without
Strain Relief Without
For Use With Crimp Snap-In Contacts
Comment Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts.
実装方法 Bag
Packaging Method Bag
Packaging Quantity 500
Connector & Contact Terminates To Wire & Cable
Connector Type Housing
Glow Wire Rating Standard Part - Not Glow Wire
Connector Style Receptacle
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC), Crimp
Operating Temperature Range -65 – 105°C

Alternative Descriptions

14 MTE RCPT HSG SR LATCH .100 Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 14 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 14 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-104257-3 | Internal Number: 1-104257-3 | .1" | TE Connectivity | TE Store
Headers&Wire Housings MTE RECPT 14P | Rapid Electronics
TE Connectivity - AMP Connector 14 MTE RCPT HSG SR LATCH .100 | Distrelec
CONN HOUSING, RCPT, 14POS, 2.54MM | Farnell
Connector Housing, Rcpt, 14Pos, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 1-104257-3 | Newark Electronics
CONNECTOR HOUSING, RCPT, 14POS, 2.54MM | element14
Housing 14 way receptacle IDC AmpModu | RS
AMPMODU 14 Position Single Row 2.54 mm Pitch Crimp Unloaded Socket Housing | Future Electronics
Conn Housing RCP 14 POS 2.54mm Crimp ST | Avnet America
Connector Receptacle, 14-Position, Female Socket, Black, AmpModu MTE Series | TE Connectivity 1-104257-3 | RS Americas


1-104257-3 Connectors by Unknown

RCPT CONNECTOR HOUSING THERMOPLASTIC

Status: Unknown
Series: AMPMODU MTE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range AMPMODU MTE Series
Gender Receptacle
No. of Positions 14Ways
Pitch Spacing 2.54mm
For Use With AMPMODU Socket Contacts
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-104257-3?

Additional datasheets, footprints and schematics for 1-104257-3 are listed on our Part Details page. You can also find images and similar parts to 1-104257-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-104257-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104257-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-104257-3 fall under?

The 1-104257-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-104257-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104257-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-104257-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-104257-3 have stock available?

Authorised distributors including TE Store, Heilind Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-104257-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-104257-3 often in real-time on the comparison pages.

What if I can't find stock of 1-104257-3?

You can fill out our help required form which you can use to request a quote for 1-104257-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay