Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.82
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
23,795
in stock
|
Buy Now | |
Heilind Electronics
from US$1.14
|
1,794
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.14
|
405
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.17
|
91
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
Boersig
from US$0.84
|
-
|
Buy Now | |
TE Store
from US$2.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 11 |
Contact Type | Socket |
Contact Layout | Inline |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 1.098in, 27.89mm |
コネクタの高さ | 5.08mm |
Connector Height | .2in, 5.08mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600VAC |
Operating Voltage | 267V |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Retention | With |
For Use With | Crimp Snap-In Contacts |
Comment | Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts. |
Packaging Quantity | 500 |
実装方法 | Bag |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
Headers&wire Housings Receptacle Assy 11P |Amp Te Connectivity 1-104257-0 | Newark Electronics |
Plug | Transfer Multisort Elektronik |
11 Position Single Row 2.54mm Pitch Crimp, Insulation Displacement Crimp Rec. | Future Electronics |
Conn Housing RCP 11 POS 2.54mm Crimp ST | Avnet America |
Receptacle Housing, 1 Row IDC, Pin Socket, AMPMODU MTE Series | TE Connectivity 1-104257-0 | RS Americas |
Special Order: 11 MTE RCPT HSG SR LATCH .100 Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 11 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 11 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-104257-0 | Internal Number: 1-104257-0 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 11Contacts |
Gender | Header |
Product Range | AMPMODU MTE Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-104257-0?
Additional datasheets, footprints and schematics for 1-104257-0 are listed on our Part Details page. You can also find images and similar parts to 1-104257-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-104257-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104257-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-104257-0 fall under?
The 1-104257-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-104257-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104257-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-104257-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-104257-0 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Transfer Multisort Elektronik have stock available or on a lead time for 1-104257-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-104257-0 often in real-time on the comparison pages.
What if I can't find stock of 1-104257-0?
You can fill out our help required form which you can use to request a quote for 1-104257-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.