Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Prices starting from US$3.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.22
|
854
in stock
|
Buy Now | |
Newark Electronics
from US$4.41
|
854
in stock
|
Buy Now | |
Rapid Electronics
from US$3.56
|
854
in stock
|
Buy Now | |
Chip One Stop
from US$3.71
|
854
in stock
|
Buy Now | |
Avnet America
from US$3.08
|
-
|
Buy Now | |
RS Americas
from US$4.30
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 1.27mm |
No. of Rows | 2Rows |
No. of Contacts | 40Contacts |
Contact Termination Type | Through Hole |
Product Range | AMPMODU System 50 Series |
Connector Shroud | Unshrouded |
Gender | Header |
RoHS Compliant | No |
Connectors 40 System 50 Hdr Drs |Amp Te Connectivity 1-103916-1 | Newark Electronics |
Connectors 40 SYSTEM 50 HDR DRS | Rapid Electronics |
TE Connectivity 40 SYSTEM 50 HDR DRST UNSHRD Board Connector 40 Contact(s) 2 Row(s) Male Straight 0.05 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
Conn Unshrouded Header HDR 40 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
TE | RS Americas |
40 SYSTEM 50 HDR DRST UNSHRD | Boersig |
Where can I find additional details, specifications and documents for a 1-103916-1 .?
Additional datasheets, footprints and schematics for 1-103916-1 . are listed on our Part Details page. You can also find images and similar parts to 1-103916-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-103916-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-103916-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-103916-1 . fall under?
The 1-103916-1 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-103916-1 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-103916-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-103916-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-103916-1 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-103916-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-103916-1 . often in real-time on the comparison pages.
What if I can't find stock of 1-103916-1 .?
You can fill out our help required form which you can use to request a quote for 1-103916-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.