1-103908-5

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> Wire-to-Board Headers & Receptacles

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-103908-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-103908-5
Details for TE Store
1-103908-5
16 MTE HDR SRST LATCH W/HLDWN PCB Connector Assembly Type:PCB Mount Header
Buy Directly from TE Store (1027 in Stock)
$1.9200 per unit
Series Information for 1-103908-5 - TE Connectivity
  • Status: Active
  • Product Code: 6256
  • Global Product Line: 296
  • GPL Description: Industrial

Description

16 MTE HDR SRST LATCH W/HLDWN

Specifications

Number of Rows:
1
PCB Mount Orientation:
Vertical
Number of Positions:
16
Mating Post Length:
5.84mm, .23in
PCB Contact Termination Area Plating Material Thickness:
100 – 200µin, 2.54 – 5.08µm
Contact Mating Area Plating Material:
Gold
Contact Shape & Form:
Square
Contact Current Rating (Max):
3A
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Mating Area Plating Material Thickness:
30µin
Contact Base Material:
Brass
Contact Retention Within Housing:
With
Contact Type:
Pin
PCB Contact Termination Area Plating Material Finish:
Matte
Row-to-Row Spacing:
.1in, 2.54mm
Connector Height:
.535in, 13.59mm
PCB Thickness (Recommended):
.027 – .08in, .69mm
Connector Length:
1.7in, 43.18mm
コネクタの高さ:
13.59mm
Dielectric Withstanding Voltage (Max):
600V
Termination Resistance:
15mΩ
Insulation Resistance:
5000MΩ
Housing Material:
Thermoplastic
Housing Color:
Black
Centerline (Pitch):
.1in, 2.54mm
Zugelassene Standards:
CSA LR7189, UL E28476
Approved Standards:
UL E28476, CSA LR7189
UL Flammability Rating:
UL 94V-0
Contact Retention Type Within Housing:
Locking Lance
Strain Relief:
Without
PCB Mount Alignment:
Without
Mating Retention:
With
PCB Mount Retention:
With
PCB Mount Retention Type:
Hold-Down
Circuit Application:
Signal
Comment:
Use Keying Tool No. 91417-1 to remove post for keying.
Packaging Method:
Tube/Box, Tube
実装方法:
Tube/Box, Tube
Packaging Quantity:
12
Connector & Contact Terminates To:
Printed Circuit Board
Header Type:
Shrouded
PCB Connector Assembly Type:
PCB Mount Header
Termination Method to Wire & Cable:
Crimp, Insulation Displacement Crimp (IDC)
Termination Post & Tail Length:
.13in, 3.3mm
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-65 – 105°C

Compatibility

  • Compatible Parts: 1-487526-5, 91417-1
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Newark Electronics
16 MTE HDR SRST LATCH W/HLDWN ROHS COMPLIANT: NO
Avnet America
Conn Shrouded Header HDR 16 POS 2.54mm Solder ST Thru-Hole Tube
Allied Electronics, Inc
TE; IND Devices; Rectangular/PCB Connectors; 16 MTE HDR SRST LATCH W/HLDWN
TE Store
16 MTE HDR SRST LATCH W/HLDWN PCB Connector Assembly Type:PCB Mount Header;PCB Mount Orientation:Vertical;Number of Positions:16;Centerline (Pitch):2.54 mm;Centerline (Pitch):.1 in PCB Mount Header Vertical 16 2.54 mm | Header & Receptacle | TE Connectivity