1-103908-1

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> Wire-to-Board Headers & Receptacles

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-103908-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-103908-1
Series Information for 1-103908-1 - TE Connectivity
  • Status: Active
  • Product Code: 6256
  • Global Product Line: 296
  • GPL Description: Industrial

Description

12 MTE HDR SRST LATCH W/HLDWN

Specifications

Number of Rows:
1
Number of Positions:
12
PCB Mount Orientation:
Vertical
Contact Type:
Pin
PCB Contact Termination Area Plating Material Thickness:
2.54 – 5.08µm, 100 – 200µin
Contact Base Material:
Brass
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Mating Area Plating Material Thickness:
30µin
Contact Shape & Form:
Square
Contact Current Rating (Max):
3A
Mating Post Length:
.23in, 5.84mm
PCB Contact Termination Area Plating Material Finish:
Matte
Contact Mating Area Plating Material:
Gold
Contact Retention Within Housing:
With
Connector Length:
33.02mm, 1.3in
Connector Height:
13.59mm, .535in
コネクタの高さ:
13.59mm
Row-to-Row Spacing:
.1in, 2.54mm
PCB Thickness (Recommended):
.69mm, .027 – .08in
Insulation Resistance:
5000MΩ
Termination Resistance:
15mΩ
Dielectric Withstanding Voltage (Max):
600V
Housing Material:
Thermoplastic
Centerline (Pitch):
.1in, 2.54mm
Housing Color:
Black
Approved Standards:
CSA LR7189, UL E28476
Zugelassene Standards:
CSA LR7189, UL E28476
UL Flammability Rating:
UL 94V-0
PCB Mount Retention Type:
Hold-Down
Mating Retention:
With
PCB Mount Retention:
With
Strain Relief:
Without
Contact Retention Type Within Housing:
Locking Lance
PCB Mount Alignment:
Without
Circuit Application:
Signal
Comment:
Use Keying Tool No. 91417-1 to remove post for keying.
実装方法:
Tube/Box, Tube
Packaging Method:
Tube, Tube/Box
Packaging Quantity:
16
PCB Connector Assembly Type:
PCB Mount Header
Header Type:
Shrouded
Connector & Contact Terminates To:
Printed Circuit Board
Termination Post & Tail Length:
.13in, 3.3mm
Termination Method to Printed Circuit Board:
Through Hole - Solder
Termination Method to Wire & Cable:
Crimp, Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-65 – 105°C

Compatibility

  • Compatible Parts: 1-487526-1, 91417-1
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Onlinecomponents.com
12 MTE HDR SRST LATCH W/HLDW
Newark Electronics
WIRE-BOARD CONN, HEADER, 12POS, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Header; Product Range:AMPMODU MTE Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: No
Avnet America
Conn Shrouded Header HDR 12 POS 2.54mm Solder ST Thru-Hole Tube
Allied Electronics, Inc
TE; IND Devices; Rectangular/PCB Connectors; 12 MTE HDR SRST LATCH W/HLDWN
Avnet Europe
Conn Shrouded Header HDR 12 POS 2.54mm Solder ST Thru-Hole Tube