1-103759-1

Connectors

> PCB Connectors

> Multiple Configuration PCB Connectors

> Multiple Configuration PCB Headers & Receptacles

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-103759-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-103759-1
Series Information for 1-103759-1 - TE Connectivity
  • Status: Active
  • Product Code: 5419
  • Global Product Line: 013
  • GPL Description: Industrial

Description

11 MODII HDR SRRA B/A .100CL

Specifications

Post Size:
.025in, .64mm
Number of Positions:
11
PCB Mount Orientation:
Right Angle
Connector Contact Load Condition:
Fully Loaded
Number of Rows:
1
端子の下地めっきの材料:
Nickel
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Shape & Form:
Square
Mating Post Length:
5.84mm, .23in
Contact Current Rating (Max):
3A
Contact Underplating Material:
Nickel
Contact Base Material:
Phosphor Bronze
Contact Type:
Pin
Contact Mating Area Plating Material:
Tin-Lead
Contact Mating Area Plating Material Thickness:
100 – 200µin
PCB Contact Termination Area Plating Material Thickness:
100 – 200µin
Row-to-Row Spacing:
.1in, 2.54mm
Dielectric Withstanding Voltage:
750 V
Housing Material:
Thermoplastic
Housing Color:
Black
Centerline (Pitch):
.1in, 2.54mm
UL Flammability Rating:
UL 94V-0
Zugelassene Standards:
CSA LR7189, UL E28476
Approved Standards:
CSA LR7189, UL E28476
Mating Alignment:
Without
PCB Mount Retention:
Without
Panel Mount Feature:
Without
Strain Relief:
Without
Comment:
Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity.
実装方法:
Tray
Packaging Quantity:
25
Packaging Method:
Tray
PCB Connector Assembly Type:
PCB Mount Header
Header Type:
Breakaway
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Printed Circuit Board:
Through Hole - Solder
Termination Post & Tail Length:
.09in, 2.29mm
High Temperature Housing:
No
Operating Temperature Range:
-65 – 105°C

Compatibility

  • Compatible Parts: 1-487378-0
  • Lead free solder process: Wave solder capable to 240°C

Alternate Descriptions

Newark Electronics
11 MODII HDR SRRA B/A .100CL ROHS COMPLIANT: NO
Avnet America
Conn Unshrouded Header HDR 11 POS 2.54mm Solder RA Thru-Hole
Allied Electronics, Inc
TE; IND Devices; Rectangular/PCB Connectors; 11 MODII HDR SRRA B/A .100CL